EN
  • EN
  • DE

UA96172DC

Part No UA96172DC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012406-UA96172DC
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA96172DC CAD Model

Description

The UA96172DC is a high-speed differential transceiver designed for RS-422 and RS-485 communication standards. Manufactured by Fairchild Semiconductor (now ON Semiconductor), this transceiver facilitates reliable data transmission over long distances and in noisy environments. It is commonly used in industrial automation, data acquisition, and networking applications.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs) and distributed control systems (DCS) for robust communication between devices.
  • Data Acquisition Systems: Employed in data loggers, sensors, and instrumentation to transmit data reliably over long distances.
  • Networking: Integrated into network interface cards (NICs) and routers for high-speed data communication in harsh environments.
  • Motor Control: Used in motor drives and controllers for reliable communication between the control unit and the motor.
  • Building Automation: Employed in HVAC systems, lighting control, and security systems for reliable data transmission.

Features:

  • RS-422 and RS-485 Compatibility: Complies with industry-standard communication protocols.
  • High-Speed Data Transmission: Supports data rates up to 10 Mbps.
  • Differential Signaling: Provides excellent noise immunity and common-mode rejection.
  • Wide Common-Mode Voltage Range: Operates over a wide range of common-mode voltages, enhancing reliability.
  • Thermal Shutdown Protection: Protects the device from overheating, ensuring reliable operation.

Benefits:

  • Reliable Data Transmission: Ensures accurate data transfer even in noisy environments.
  • Long-Distance Communication: Enables data transmission over long distances without signal degradation.
  • High Data Rates: Supports high-speed data communication, improving system performance.
  • Robust Operation: Operates reliably under a wide range of environmental conditions.
  • Protection Features: Prevents damage to the device due to overheating or overvoltage.

Additional Details:

The UA96172DC operates on a single 5V power supply. It typically comes in an 8-pin SOIC package. The transceiver includes both a driver and a receiver, allowing for bidirectional communication. The device also features slew-rate limiting to minimize electromagnetic interference (EMI). Detailed electrical characteristics and timing diagrams can be found in the manufacturer's datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess