EN
  • EN
  • DE

UA733HMQB

Part No UA733HMQB
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026752-UA733HMQB
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA733HMQB CAD Model

Description

The UA733HMQB is a differential video amplifier manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This amplifier is designed for use in high-frequency applications, particularly video signal processing. It offers high gain, wide bandwidth, and good linearity, making it suitable for amplifying video signals and other high-speed signals.

Applications:

  • Video Amplification: Used for amplifying video signals in television receivers, video recorders, and cameras.
  • Instrumentation Amplifiers: Employed in instrumentation amplifiers for precise signal amplification.
  • High-Frequency Amplifiers: Utilized in high-frequency amplifier circuits for various signal processing applications.
  • Communication Systems: Integrated into communication systems for signal amplification and buffering.
  • Test and Measurement Equipment: Used in test and measurement equipment for signal amplification and conditioning.

Features:

  • High Gain: Offers high voltage gain for signal amplification.
  • Wide Bandwidth: Wide bandwidth allows for amplification of high-frequency signals.
  • Adjustable Gain: The gain can be adjusted externally using external resistors.
  • Low Input Offset Voltage: Low input offset voltage minimizes signal distortion.
  • Differential Inputs: Differential inputs provide common-mode noise rejection.
  • TO-100 Package: Available in a TO-100 metal can package for improved thermal performance.

Benefits:

  • High Performance: Offers high gain and wide bandwidth for high-frequency applications.
  • Adjustable Gain: Adjustable gain allows for precise control over signal amplification.
  • Good Linearity: Good linearity ensures minimal signal distortion.
  • Noise Rejection: Differential inputs provide common-mode noise rejection, improving signal quality.
  • Improved Thermal Performance: TO-100 package improves thermal performance, allowing for higher power dissipation.

Additional Details:

The UA733HMQB is configured by selecting appropriate external resistors to set the desired gain. The differential inputs allow for rejection of common-mode noise, improving the signal-to-noise ratio in noisy environments. The TO-100 package provides good thermal conductivity, allowing the amplifier to operate at higher power levels without overheating. This amplifier is commonly used in high-performance video systems, instrumentation equipment, and various high-frequency signal processing applications. Fairchild/ON Semiconductor is a reputable manufacturer, and the UA733 series is known for its robust performance and reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess