EN
  • EN
  • DE

SSR4N60B

Part No SSR4N60B
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Description 600V N-Channel MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 341715-SSR4N60B
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SSR4N60B CAD Model

Description

The SSR4N60B, manufactured by Fairchild/ON Semiconductor, is a N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for high-voltage, high-speed switching applications. This transistor is commonly used in power supplies, motor control circuits, and other applications requiring efficient power switching.

Applications

  • Power Supplies: Used in switching power supplies for computers, servers, and other electronic devices.
  • Motor Control: Employed in motor control circuits for fans, pumps, and other motor-driven equipment.
  • Lighting Ballasts: Utilized in electronic ballasts for fluorescent and LED lighting.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation in various electronic systems.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.

Features

  • N-Channel MOSFET: Offers high current and voltage handling capabilities.
  • High Switching Speed: Enables efficient power switching with minimal switching losses.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and heat generation.
  • Avalanche Rated: Provides robustness against voltage spikes and transient conditions.
  • TO-220 Package: Allows for easy mounting and heat sinking.

Benefits

  • Efficient Power Switching: High switching speed and low on-resistance contribute to efficient power conversion.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, improving overall system reliability.
  • Improved System Performance: Fast switching speeds enable higher operating frequencies and improved performance.
  • Enhanced Robustness: Avalanche rating provides protection against voltage transients and surges.
  • Simplified Design: Easy-to-use package simplifies the design and assembly process.

The key specifications for the SSR4N60B include its drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Proper thermal management, including the use of a heatsink, is often required to ensure reliable operation at high power levels.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4544 $58.9056
58+ $2.0143 $116.8294
89+ $1.9508 $173.6212
123+ $1.8884 $232.2732
159+ $1.8249 $290.1591
212+ $1.6366 $346.9592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess