EN
  • EN
  • DE

SSR2N60ATM

Part No SSR2N60ATM
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 341706-SSR2N60ATM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSR2N60ATM CAD Model

Description

The SSR2N60ATM is an N-channel MOSFET manufactured by Fairchild/ON Semiconductor, designed for high-voltage and high-speed switching applications. It's commonly found in power supplies, motor control, and lighting control systems. The device is known for its robust design and efficient performance, making it suitable for diverse applications in both industrial and consumer electronics.

Applications

  • Power Supplies: Utilized in switching power supplies for electronic devices, providing efficient voltage regulation.
  • Motor Control: Integrated into motor drivers for controlling the speed and torque of electric motors in appliances and industrial equipment.
  • Lighting Control: Applied in lighting systems for dimming and switching LED and incandescent lights, enhancing energy efficiency.
  • Inverters: Employed in inverters that convert DC power to AC power, commonly used in renewable energy systems and uninterruptible power supplies (UPS).
  • Battery Chargers: Incorporated into battery charging circuits for various portable and stationary electronic devices.

Features

  • N-Channel MOSFET: Provides efficient switching capabilities.
  • High Voltage Rating: Capable of handling high voltage levels, ensuring reliable operation in demanding environments.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving overall efficiency.
  • Fast Switching Speed: Enables rapid switching and control in dynamic systems, optimizing performance.
  • Avalanche Energy Rated: Offers protection against voltage spikes and transient events, enhancing robustness.
  • Through-Hole Package: Simplifies mounting and contributes to effective heat dissipation.

Benefits

  • Enhanced Efficiency: Low RDS(on) reduces power dissipation, leading to improved efficiency and lower operating temperatures.
  • Fast Switching Performance: Enables rapid control and adjustment, enhancing system responsiveness.
  • Robust Operation: High voltage and avalanche ratings ensure reliable performance in harsh operating conditions.
  • Easy Mounting: Through-hole package simplifies the assembly process and provides mechanical stability.
  • Improved Thermal Management: Efficient heat dissipation promotes reliable operation and extends the lifespan of the component.
  • Cost-Effective Solution: Offers a good balance of performance and cost for a wide range of applications.

Additional Details

Essential technical specifications include drain-source voltage (VDS), continuous drain current (ID), and on-resistance (RDS(on)). Refer to the manufacturer's datasheet for detailed electrical characteristics, thermal resistance values, and safe operating area (SOA) information. Proper thermal management techniques, such as using a heat sink, are crucial to prevent overheating and maintain consistent performance. Always adhere to the manufacturer’s guidelines for proper handling, soldering, and usage to ensure the reliability and longevity of the component.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess