EN
  • EN
  • DE

SSR2955TF

Part No SSR2955TF
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 341703-SSR2955TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSR2955TF CAD Model

Description

The SSR2955TF is a P-channel power MOSFET manufactured by Fairchild/ON Semiconductor. It's designed for high-speed switching and is commonly used in applications requiring efficient power management and amplification. This device is known for its robust characteristics and suitability for demanding environments.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion applications for portable devices and power supplies.
  • Motor Control: Applied in controlling the speed and direction of small DC motors.
  • Power Amplifiers: Employed in audio and signal amplification circuits.
  • Load Switching: Used as a high-side switch for controlling various loads in automotive and industrial systems.
  • Battery Management Systems: Integrated into battery charging and discharging circuits.

Features

  • P-Channel MOSFET: Offers ease of use in high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables quick response times in switching applications.
  • High Drain-Source Voltage (VDS): Withstands high voltages, providing robustness in demanding environments.
  • Avalanche Rated: Capable of withstanding transient voltage spikes.
  • Surface Mount Package: Allows for easy and efficient assembly on printed circuit boards.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency in power management applications.
  • Fast Response: Quick switching speed enables rapid control and adjustment in dynamic systems.
  • Robust Performance: High voltage and avalanche ratings ensure reliable operation in harsh conditions.
  • Easy Integration: Surface mount package simplifies assembly and reduces board space requirements.
  • Improved Thermal Performance: Efficient heat dissipation enhances reliability and extends lifespan.
  • Cost-Effective: Offers a good balance of performance and cost for various applications.

Additional Details

Key technical specifications include a drain-source voltage (VDS) rating that can handle a specific maximum voltage, a continuous drain current (ID) rating indicating its current handling capability, and a typical on-resistance (RDS(on)) value that dictates its efficiency. It's crucial to consult the manufacturer's datasheet for detailed electrical characteristics, thermal resistance values, and safe operating area (SOA) graphs. Proper thermal management, including heat sinking, may be required to prevent overheating and ensure optimal performance. Always adhere to the manufacturer's guidelines for proper handling, soldering, and usage to ensure the reliability and longevity of the component.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess