EN
  • EN
  • DE

SS9014B

Part No SS9014B
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description Pre-Amplifier, Low Level & Low Noise
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1259143-SS9014B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS9014B CAD Model

Description

The SS9014B is a widely used NPN bipolar junction transistor (BJT) manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for general-purpose amplification and switching applications. Known for its low noise characteristics and moderate current gain, it is commonly used in audio amplifiers, signal processing circuits, and various other electronic devices.

Applications

  • Audio Amplifiers: Used as a small-signal amplifier in audio preamplifiers and amplifier stages.
  • Switching Circuits: Employed as a switch for controlling small loads, such as LEDs or relays.
  • Signal Processing Circuits: Used in various signal processing applications, such as oscillators and filters.
  • Toy Circuits: Common in educational electronic kits and simple toy circuits.
  • General Purpose Amplification: Serves as a general-purpose amplifier in various electronic projects.

Features

  • NPN Bipolar Transistor: Offers standard NPN transistor characteristics for general-purpose use.
  • Low Noise: Exhibits low noise performance, making it suitable for audio applications.
  • Moderate Current Gain (hFE): Provides a moderate current gain for amplification.
  • Small Package: Typically available in a TO-92 package, suitable for through-hole mounting.
  • High Collector Current: Can handle moderate collector current levels.

Benefits

  • Versatile Application: Suitable for a wide range of amplification and switching tasks.
  • Low Noise Performance: Ensures clean signal amplification in audio circuits.
  • Easy to Use: Simple to incorporate into circuit designs.
  • Cost-Effective: Provides an economical solution for general-purpose transistor applications.
  • Readily Available: Widely available from various electronic component distributors.

Additional Details

The SS9014B typically comes in a TO-92 package. Its key electrical characteristics include collector-emitter voltage, collector-base voltage, emitter-base voltage, collector current, and power dissipation. The 'B' suffix indicates a specific gain range. It is a through-hole component, making it easy to prototype on breadboards and perfboards. The datasheet contains detailed specifications regarding its electrical and thermal characteristics.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess