EN
  • EN
  • DE

SGH23N60UFD

Part No SGH23N60UFD
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description Ultra-Fast IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1248485-SGH23N60UFD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGH23N60UFD CAD Model

Description

The SGH23N60UFD is a 600V, 23A N-Channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Fairchild Semiconductor (now part of ON Semiconductor). This IGBT combines the characteristics of both MOSFETs and bipolar junction transistors, offering fast switching speeds and high voltage/current handling capabilities.

Applications

  • Induction heating: Used in induction heating systems for power switching.
  • UPS (Uninterruptible Power Supplies): Implemented in UPS systems for power conversion.
  • Welding machines: Employed in welding machines for controlling the welding current.
  • Power factor correction (PFC): Used in PFC circuits to improve power efficiency.
  • Motor control: In variable frequency drives for motors to allow for precise motor control

Features

  • High voltage capability: Withstands voltages up to 600V.
  • High current capability: Handles currents up to 23A.
  • Fast switching speed: Enables efficient switching operation.
  • Low saturation voltage: Minimizes power dissipation.
  • Integrated diode: Includes an integrated diode for freewheeling applications.
  • Ultra fast recovery diode: Reducing losses in hard switching applications.

Benefits

  • Efficient power conversion: Minimizes power losses in switching applications.
  • Reliable operation: Provides robust and dependable performance.
  • Simplified circuit design: Reduces the complexity of implementing power switching.
  • Compact size: Allows for easy integration into space-constrained designs.
  • Improved system performance: Enables higher efficiency and improved reliability.

Additional Details

The SGH23N60UFD is typically packaged in a TO-247 package. The gate threshold voltage is typically around 5V. It is designed to minimize switching losses, making it suitable for high-frequency switching applications. The integrated diode provides a path for the current to flow when the IGBT is switched off. The datasheet provides detailed information on the electrical characteristics, thermal performance, and switching characteristics of the SGH23N60UFD. The gate charge (Qg) parameter is an important indicator of the switching speed and efficiency of the IGBT. It is crucial to consult the datasheet for the recommended gate drive circuitry to ensure proper operation and prevent damage to the device.

You May Also Be Interested in

Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess