EN
  • EN
  • DE

SGF5N150UF

Part No SGF5N150UF
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description IGBT 1500V 10A 62.5W TO3PF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 1500V
Maximum Current Collector 10A
Pulsed Collector Current 20A
Collector-emitter saturation voltage(Max) 5.5V @ 10V, 5A
Maximum Power Dissipation 62.5W
Total Switching Energy(Ets) 190μJ (on), 100μJ (off)
Input Type Standard
Gate Charge 30nC
Turn-on and Turn-off delay time 10ns/30ns
Testing Conditions 600V, 5A, 10 Ohm, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-3PF
Win Source Part Number 211596-SGF5N150UF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGF5N150UF CAD Model

Description

The SGF5N150UF is a 1500V N-Channel MOSFET manufactured by Fairchild/ON Semiconductor. It is designed for high-voltage, high-speed switching applications where efficiency and reliability are crucial. This MOSFET features an ultra-fast body diode and is optimized for reduced switching losses.

Applications

  • Power Factor Correction (PFC) circuits
  • High-voltage converters
  • Plasma display panels (PDP)
  • Induction heating
  • Welding machines

Features

  • High Voltage: 1500V Drain-Source Voltage (VDS).
  • Low On-Resistance: Reduces conduction losses.
  • Ultra-Fast Recovery Body Diode: Minimizes reverse recovery losses, improving efficiency.
  • Avalanche Rated: Ensures ruggedness and reliability under transient voltage conditions.
  • High dv/dt Capability: Provides immunity to spurious gate turn-on.

Benefits

  • Improved Efficiency: Lower conduction and switching losses lead to higher overall efficiency.
  • Increased Reliability: Rugged design ensures stable operation under harsh conditions.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, simplifying thermal management.
  • Simplified Circuit Design: Fast body diode simplifies the design of resonant converters.
  • Higher Power Density: Allows for smaller and more compact designs.

Additional Details

The SGF5N150UF is typically supplied in a TO-220F package. It is designed for operation over a wide temperature range. The device's avalanche rating ensures it can withstand transient voltage spikes without damage. The ultra-fast recovery body diode is particularly beneficial in applications where the MOSFET is used in a synchronous rectification configuration. The low on-resistance minimizes conduction losses, contributing to improved efficiency. This MOSFET is well-suited for applications requiring high voltage and high-speed switching capabilities.

You May Also Be Interested in

IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9977 $59.9862
15+ $8.2040 $123.0600
22+ $7.9476 $174.8472
31+ $7.6911 $238.4241
39+ $7.4347 $289.9533
52+ $6.6655 $346.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess