EN
  • EN
  • DE

SG6742WMRSY

Part No SG6742WMRSY
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 319759-SG6742WMRSY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG6742WMRSY CAD Model

Description

The SG6742WMRSY is a highly integrated power switch IC manufactured by Fairchild/ON Semiconductor. This device is designed for offline power supplies and DC-DC converters, offering a compact and efficient solution for various applications. It integrates a power MOSFET and a controller in a single package, reducing the external component count and simplifying the design process. This contributes to smaller, more reliable power supply solutions.

Applications:

  • Adapters for mobile devices and laptops.
  • Open-frame power supplies for consumer electronics.
  • Standby power supplies for TVs and set-top boxes.
  • Battery chargers.
  • Auxiliary power supplies in industrial equipment.

Features:

  • Integrated Power MOSFET: Reduces external components and simplifies design.
  • Quasi-Resonant Operation: Improves efficiency and reduces EMI.
  • Low Startup Current: Minimizes power consumption during startup.
  • Over Voltage Protection (OVP): Protects the power supply from excessive voltage.
  • Over Current Protection (OCP): Protects the power supply from excessive current.
  • Over Temperature Protection (OTP): Protects the power supply from overheating.
  • Under Voltage Lockout (UVLO): Prevents the power supply from operating under low voltage conditions.
  • Frequency Hopping: Reduces EMI emissions.
  • Brownout Protection: Ensures stable operation during voltage dips.

Benefits:

  • High Efficiency: Quasi-resonant operation and integrated MOSFET contribute to high efficiency.
  • Compact Design: Integrated design reduces component count and allows for smaller power supply solutions.
  • Improved Reliability: Protection features ensure reliable operation under various conditions.
  • Simplified Design: Integrated controller simplifies the design process.
  • Reduced EMI: Frequency hopping reduces EMI emissions.

The SG6742WMRSY offers a comprehensive set of features to ensure efficient, reliable, and safe operation in a wide range of power supply applications. The integrated MOSFET, combined with the quasi-resonant controller, minimizes switching losses and maximizes efficiency. The various protection features safeguard the power supply and the connected load from potential damage due to overvoltage, overcurrent, or overtemperature conditions. The device also includes brownout protection, which is important for maintaining stable operation in environments with fluctuating line voltages. Its low startup current also helps to minimize power consumption and improve overall energy efficiency. The frequency hopping feature also helps designers meet stringent EMI requirements.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.9794

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess