EN
  • EN
  • DE

SG3842ASZ

Part No SG3842ASZ
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 319596-SG3842ASZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG3842ASZ CAD Model

Description

The SG3842ASZ is a fixed frequency current-mode PWM controller. Manufactured by Fairchild Semiconductor (now part of ON Semiconductor), this IC is designed for off-line and DC-to-DC converter applications, offering a cost-effective solution with minimal external components.

Applications:

  • Offline Power Supplies: Used in AC-DC power supplies for various electronic devices.
  • DC-DC Converters: Implemented in DC-DC converters for voltage regulation in a wide range of applications.
  • Battery Chargers: Found in battery charging circuits for controlling the charging process.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems for maintaining a stable power supply during power failures.

Features:

  • Fixed Frequency Operation: Operates at a fixed frequency, simplifying design and reducing noise.
  • Current-Mode Control: Provides inherent line voltage feed-forward for improved regulation.
  • Low Startup Current: Reduces power consumption during startup.
  • Pulse-by-Pulse Current Limiting: Protects the circuit from overcurrent conditions.
  • Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Soft-Start Function: Gradually increases the output voltage during startup, minimizing stress on components.

Benefits:

  • Simplified Design: The integrated controller simplifies the design of power supplies and converters.
  • Improved Efficiency: Current-mode control and low startup current contribute to high efficiency.
  • Enhanced Reliability: Protection features such as current limiting and UVLO ensure reliable operation.
  • Reduced Component Count: Fewer external components are required compared to discrete solutions.

The SG3842ASZ utilizes current-mode control, which provides inherent line voltage feed-forward, resulting in improved regulation and transient response. It also includes a trimmed oscillator for precise frequency control. This PWM controller offers a complete solution for a variety of power supply needs, combining performance and cost-effectiveness. Its internal circuitry allows for reduced design complexity and overall parts count, leading to a compact and efficient power design. The inclusion of Soft-Start helps to avoid in-rush currents during startup scenarios.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess