EN
  • EN
  • DE

SFU9120

Part No SFU9120
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Description Advanced Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 319430-SFU9120
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFU9120 CAD Model

Description

The SFU9120 is a P-Channel enhancement mode MOSFET manufactured by Fairchild Semiconductor (now ON Semiconductor). This MOSFET is designed for power switching and amplification applications. P-Channel MOSFETs are frequently used in power management circuits, DC-DC converters, and motor control due to their efficiency and switching speed.

Applications

  • DC-DC Converters: Used in voltage regulation to convert DC voltage levels.
  • Power Management Systems: Efficient power distribution.
  • Motor Control Circuits: Used in speed and direction control of motors.
  • Load Switching: Switches high-current loads.
  • Amplification: Signal amplification in various applications.

Features

  • P-Channel MOSFET: A P-Channel device for various applications.
  • Enhancement Mode: Requires negative gate-source voltage for activation.
  • Low On-Resistance (RDS(on)): Reduces power loss.
  • High Switching Speed: Fast switching performance.
  • Avalanche Rated: Resists transient voltage spikes.

Benefits

  • Efficient Power Switching: Low resistance for minimum power dissipation.
  • High Current Handling: Ability to handle large currents.
  • Simple Design: Easy to integrate into circuits.
  • Reliable Operation: Robust design.
  • Reduced Heat: Low on-resistance reduces heat generation.

Technical Specifications (Typical)

  • Drain-Source Voltage (VDS): -100V (Check datasheet for specific voltage)
  • Gate-Source Voltage (VGS): ±20V (See datasheet for exact voltage)
  • Continuous Drain Current (ID): -3.5A (Refer to the datasheet for exact current value)
  • On-Resistance (RDS(on)): 1.5 Ohms (Refer to the datasheet for value at specific VGS)
  • Gate Charge (Qg): Confirm value from datasheet
  • Package Type: TO-251, TO-252 (Check datasheet for specific packaging)

For complete specifications, including electrical characteristics, dimensions, and usage guidelines, consult the official datasheet from ON Semiconductor (formerly Fairchild Semiconductor) for the SFU9120. Correct gate drive design and proper cooling techniques help guarantee the best performance.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess