EN
  • EN
  • DE

RV4140ANC

Part No RV4140ANC
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 303233-RV4140ANC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RV4140ANC CAD Model

Description

The RV4140ANC is a low-power Real-Time Clock (RTC) IC manufactured by Fairchild/ON Semiconductor. It's designed for accurate timekeeping while consuming minimal power, making it suitable for battery-operated and embedded applications where power conservation is crucial.

Applications

  • Battery-powered devices
  • Embedded systems
  • Data loggers
  • Time-stamping applications
  • Portable instruments

Features

  • Real-Time Clock (RTC): Maintains accurate time and date information.
  • Low Power Consumption: Optimized for minimal power usage, extending battery life.
  • I2C Interface: Facilitates easy communication with microcontrollers and other devices.
  • Programmable Alarm: Enables setting an alarm to trigger events at a specific time.
  • Backup Battery Input: Allows connection of a backup battery to ensure continuous timekeeping during power failures.
  • 32.768 kHz Crystal Oscillator: Utilizes a standard crystal oscillator for precise timekeeping.

Benefits

  • Accurate Timekeeping: Provides reliable time and date information.
  • Extended Battery Life: Low power consumption maximizes battery runtime in portable and battery-powered devices.
  • Easy Integration: I2C interface simplifies connection to host systems.
  • Alarm Functionality: Enables time-based event triggering and scheduling.
  • Data Protection: Backup battery support ensures continuous operation and data retention during power outages.

Additional Details

The RV4140ANC typically operates from a voltage range of 1.8V to 5.5V. It communicates via the I2C protocol, offering a straightforward interface for reading and writing time and control data. The device includes built-in functions such as automatic leap year compensation. Refer to the Fairchild/ON Semiconductor datasheet for detailed specifications regarding register settings, power consumption characteristics, and available package options. The 'C' suffix might denote a specific package type or temperature range variant.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess