The RUR15100 is a silicon rectifier diode, originally manufactured by Fairchild Semiconductor, and now likely produced by ON Semiconductor after their acquisition of Fairchild. This diode is designed for high-voltage and high-current rectification in various power supply and industrial applications.
Applications:
- Switching Power Supplies
- Freewheeling Diode in Inductive Loads
- High-Voltage Rectification
- Welding Equipment
Features
- High Surge Current Capability
- Low Forward Voltage Drop
- High-Voltage Rectification
- Fast Reverse Recovery Time (relatively, for its class)
Benefits
- Withstands high surge currents without damage, ensuring reliability in demanding applications.
- Minimizes power loss and heat generation due to its low forward voltage drop.
- Suitable for use in high-voltage power supplies and rectifiers.
- Provides adequate switching speed for many power supply applications.
Technical Specifications:
- Type: Silicon Rectifier Diode
- Maximum Repetitive Peak Reverse Voltage (VRRM): 1000V
- Maximum Average Forward Rectified Current (IF(AV)): 15A
- Maximum Surge Current (IFSM): (Consult Datasheet for specific value)
- Forward Voltage (VF): (Consult Datasheet for VF at specific IF)
- Reverse Recovery Time (trr): (Consult Datasheet for trr value)
- Package: (Consult Datasheet for package type - often TO-220 or similar)
The RUR15100 silicon rectifier diode serves as a reliable component in high-voltage, high-current rectification circuits. Its robust design allows it to withstand surge currents and operate efficiently in demanding power supply and industrial applications.