EN
  • EN
  • DE

RFP60P06

Part No RFP60P06
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835417-RFP60P06
Ultra Librarian 3D Model Ultra Librarian RFP60P06 CAD Model

Description

The RFP60P06 from Fairchild Semiconductor (now ON Semiconductor) is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for high-speed switching applications. It's commonly used in power management circuits, motor control, and other applications requiring efficient and reliable switching.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters to regulate voltage levels efficiently.
  • Motor Control: Employed in motor control circuits to switch power to the motor windings, enabling precise speed and torque control.
  • Power Management: Used in power distribution networks to switch power to different loads efficiently.
  • Load Switching: Act as a switch to turn on or off a specific load based on a control signal.
  • Battery Management Systems: Used in battery charging and discharging circuits to control the flow of current.

Features

  • P-Channel MOSFET: Offers design flexibility and complements N-channel MOSFETs in push-pull configurations.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, improving efficiency.
  • High Switching Speed: Enables fast switching transitions, reducing switching losses.
  • High Avalanche Energy: Withstands high energy surges, improving reliability.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power losses, resulting in higher energy efficiency.
  • Faster Switching: High switching speed reduces switching losses, further improving efficiency.
  • Increased Reliability: High avalanche energy capability protects the MOSFET from voltage surges.
  • Simplified Circuit Design: P-channel configuration simplifies design in some applications.
  • Environmentally Friendly: Lead-free package complies with environmental regulations.

Additional Details

The RFP60P06 features a low gate charge, which contributes to its fast switching speed and reduced switching losses. It is designed to operate at logic-level gate voltages, making it compatible with a wide range of microcontrollers and other control circuits. The MOSFET's high avalanche energy rating ensures that it can withstand voltage spikes that may occur during switching operations. Its P-channel configuration makes it suitable for applications where a low-side switch is required. The RFP60P06 provides a cost-effective and reliable solution for a wide range of switching applications. Specifications typically include a Drain-Source Voltage (VDS) rating of -60V and a continuous drain current (ID) rating of -60A at 25°C. It is important to consult the datasheet for specific operating conditions and thermal management requirements.

Proper heat sinking is often required to maintain the MOSFET's junction temperature within its safe operating range.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess