EN
  • EN
  • DE

RC1584MC

Part No RC1584MC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023648-RC1584MC
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC1584MC CAD Model

Description

The RC1584MC is a low dropout (LDO) linear regulator manufactured by Fairchild/ON Semiconductor. It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. LDO regulators are essential components in many electronic devices for ensuring consistent performance and protecting sensitive components from voltage fluctuations.

Applications

  • Microprocessor Power Supplies: Provides regulated voltage for microprocessors and microcontrollers in embedded systems.
  • Portable Devices: Powers battery-operated devices such as smartphones, tablets, and wearable electronics.
  • Post Regulation for Switching Regulators: Used after switching regulators to reduce ripple and noise in the output voltage.
  • Industrial Control Systems: Supplies stable voltage for sensors, controllers, and other components in industrial equipment.
  • Automotive Electronics: Powers various electronic modules in vehicles, such as engine control units (ECUs) and infotainment systems.

Features

  • Low Dropout Voltage: Maintains regulation with a minimal difference between the input and output voltage.
  • High Output Current: Delivers a high output current to power demanding loads.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Protects the regulator from overheating by shutting down when the temperature exceeds a safe limit.
  • Reverse Polarity Protection: Prevents damage from incorrect polarity of the input voltage.
  • Fixed and Adjustable Output Voltage Options: Available in fixed output voltage versions or with adjustable output voltage through external resistors.

Benefits

  • Stable Voltage Regulation: Provides a stable and regulated output voltage, ensuring consistent performance of powered devices.
  • Efficient Power Conversion: Low dropout voltage improves efficiency by minimizing power loss as heat.
  • Protection Against Fault Conditions: Overcurrent protection, thermal shutdown, and reverse polarity protection enhance reliability.
  • Simplified System Design: Fixed and adjustable output voltage options provide flexibility in system design.
  • Extended Battery Life: Efficient power conversion extends battery life in portable devices.

Additional Details

The RC1584MC typically comes in various package options, such as TO-220 or TO-263, for easy heat dissipation. External capacitors are usually required at the input and output for stability and noise reduction. The dropout voltage is typically specified at a given output current and temperature. Detailed technical specifications, including input voltage range, output current rating, and dropout voltage characteristics, are available in the product datasheet.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess