EN
  • EN
  • DE

QTLP670C74TR

Part No QTLP670C74TR
Manufacturer Fairchild/ON Semiconductor
Catalog LED Indication - Discrete
Description SURFACE MOUNT LED LAMP STANDARD BRIGHT PLCC-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Emitting Color Yellow Green/Red
Lum Intensity 25/2mcd
Power Dissipation 84/72(W)
Mounting Surface Mount
Operating Temp Range -4C to 85C
Package Type PLCC
Packaging Tape and Reel
Peak Wavelength 565/66(nm)
Pin Count 4
High Brightness No
Shape Type Circular
Type Bi-Color
Number of Elements 2
Operating Temperature Classification Industrial
Forward Voltage 2.8/2.4(V)
Forward Current 3(mA)
Reverse Voltage 5(V)
Viewing Angle 12(deg)
Lens Dimensions 2.4x2.4x1.1(mm)
Dominant Wave Length 57/645(nm)
Test Current (It) 2(mA)
Chip Material GaAlAs
Main Category Chip LED
Rad Hardened No
Product Depth (mm) 3.2(mm)
Product Height (mm) 1.8(mm)
Product Length (mm) 2.8(mm)
Luminous Intensity 25/2mcd
DELETED Compliant
Win Source Part Number 094754-QTLP670C74TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QTLP670C74TR CAD Model

Description

The QTLP670C74TR is a surface mount LED manufactured by Fairchild/ON Semiconductor. It's designed for indicator and display applications where a small, bright, and reliable light source is needed.

Applications:

  • Status indicators on electronic equipment
  • Backlighting for LCD screens
  • Panel indicators
  • General illumination
  • Consumer electronics

Features:

  • Small size for high-density mounting
  • High luminous intensity
  • Available in various colors (color depends on the variant)
  • Surface mount package
  • Wide viewing angle
  • Low power consumption
  • Long lifespan
  • RoHS compliant

Benefits:

  • Space saving: The small size allows for compact designs.
  • Improved visibility: High luminous intensity ensures clear indication even in bright environments.
  • Design flexibility: Availability in different colors offers design versatility.
  • Easy assembly: Surface mount package simplifies the assembly process.
  • Wide applicability: Suitable for a broad range of applications due to its versatile characteristics.
  • Energy efficient: Low power consumption reduces energy costs.
  • Reliable performance: Long lifespan ensures long-term reliability.
  • Environmentally friendly: RoHS compliance ensures environmental safety.

Additional Details:

The QTLP670C74TR typically comes in a standard surface-mount package (e.g., 0603 or 0805). The specific color and luminous intensity are dependent on the exact variant of the part. Refer to the datasheet for detailed specifications, including forward voltage, forward current, and viewing angle. The device is commonly used in consumer electronics, industrial equipment, and automotive applications due to its robustness and efficiency. Proper heat sinking is recommended for optimal performance and longevity.

You May Also Be Interested in

Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
Dialight
599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
Lowest to $0.2911
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess