EN
  • EN
  • DE

QTLP603CEB-7908D

Part No QTLP603CEB-7908D
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984564-QTLP603CEB-7908D
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QTLP603CEB-7908D CAD Model

Description

The QTLP603CEB-7908D is a high-efficiency red LED manufactured by ON Semiconductor (formerly Fairchild Semiconductor). This LED is designed for applications requiring a bright and reliable light source with low power consumption. Its robust construction and consistent performance make it suitable for a wide range of visual indication and display applications.

Applications:

  • Indicator lights: Used as indicator lights in electronic devices, appliances, and control panels.
  • Status indicators: Employed as status indicators for power, operation, or error conditions.
  • Backlighting: Integrated into backlighting systems for LCD displays and keypads.
  • Automotive lighting: Used in automotive dashboards, instrument panels, and interior lighting.
  • Consumer electronics: Incorporated into various consumer electronic products, such as toys and gadgets.

Features:

  • High luminous intensity: Provides a bright and easily visible red light output.
  • Low power consumption: Efficient design minimizes energy usage.
  • Compact package: Small form factor allows for easy integration into various designs.
  • Long lifespan: Offers extended operational life for reduced maintenance.
  • RoHS compliant: Environmentally friendly construction meets regulatory requirements.

Benefits:

  • Improved visibility: High luminous intensity ensures clear and reliable indication.
  • Reduced energy costs: Low power consumption minimizes energy waste and lowers operating costs.
  • Design flexibility: Compact size allows for easy integration into different product designs.
  • Reduced maintenance costs: Long lifespan minimizes the need for frequent replacements.
  • Environmental responsibility: RoHS compliance ensures adherence to environmental standards.

Additional Details:

The QTLP603CEB-7908D operates at a specific forward voltage and current, as specified in the manufacturer's datasheet. Its peak emission wavelength is in the red portion of the visible spectrum, ensuring a clear and distinct visual signal. The LED's package is designed to provide efficient heat dissipation, contributing to its long-term reliability. The materials used in its construction are chosen for their durability and resistance to environmental factors, ensuring consistent performance over time.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5232 $60.1680
270+ $0.4285 $115.6950
420+ $0.4158 $174.6360
575+ $0.4019 $231.0925
745+ $0.3892 $289.9540
995+ $0.3488 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess