EN
  • EN
  • DE

QTLP601CEB_7924D

Part No QTLP601CEB_7924D
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 286600-QTLP601CEB_7924D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QTLP601CEB_7924D CAD Model

Description

The QTLP601CEB_7924D is a surface mount LED manufactured by Fairchild/ON Semiconductor. It is designed to provide reliable and efficient illumination for various indicator and display applications.

Applications:

  • Status indicators on electronic equipment
  • Backlighting for small LCD screens and keypads
  • Panel indicators in industrial control systems
  • Consumer electronics devices
  • Medical devices and instrumentation

Features:

  • Compact SMD (Surface Mount Device) package
  • High luminous intensity for clear visibility
  • Available in different colors (depending on the specific variant)
  • Wide viewing angle for easy observation from various angles
  • Low power consumption for energy efficiency
  • Long operational lifespan for extended reliability
  • RoHS compliant for environmental protection

Benefits:

  • Space-saving design: Allows for integration into compact electronic devices and high-density circuit boards.
  • Clear and bright indication: Ensures easy readability even in ambient lighting conditions.
  • Versatile color options: Provides flexibility in design to meet specific application requirements.
  • Easy integration: Surface mount package simplifies the assembly process.
  • Energy efficient: Reduces power consumption, contributing to overall system efficiency.
  • Reliable performance: Long lifespan ensures long-term reliability and minimizes maintenance.
  • Environmentally friendly: RoHS compliance guarantees adherence to environmental standards.

Additional Details:

The QTLP601CEB_7924D is typically available in a standard surface mount package. The specific color, luminous intensity, forward voltage, and viewing angle are detailed in the product datasheet. This LED is commonly used in applications requiring a small, efficient, and reliable light source. Proper soldering techniques are crucial to ensure a reliable connection and optimal performance. Refer to the manufacturer's documentation for recommended soldering profiles and handling precautions. The device is suitable for various applications requiring a compact and energy-efficient LED indicator.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess