EN
  • EN
  • DE

QTLP601CEB_7778D

Part No QTLP601CEB_7778D
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 286598-QTLP601CEB_7778D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QTLP601CEB_7778D CAD Model

Description

The QTLP601CEB_7778D is a surface-mount LED manufactured by Fairchild/ON Semiconductor. This LED is designed for use in a variety of indicator and display applications, offering a compact size and reliable performance.

Applications:

  • Status indicators on electronic equipment
  • Backlighting for small LCD displays
  • Front panel indicators for instrumentation
  • Consumer electronics
  • Medical devices

Features:

  • Compact surface mount package
  • High luminous intensity
  • Available in various colors (color depends on specific variant)
  • Wide viewing angle
  • Low power consumption
  • Long lifespan
  • RoHS compliant

Benefits:

  • Space saving: Small size allows for dense packaging on PCBs.
  • Bright and clear indication: High luminous intensity ensures easy visibility.
  • Design flexibility: Available in different colors to suit various design requirements.
  • Easy assembly: Surface mount design simplifies the manufacturing process.
  • Energy efficient: Low power consumption reduces overall system power requirements.
  • Reliable operation: Long lifespan ensures long-term reliability.
  • Environmentally friendly: RoHS compliance ensures environmental safety.

Additional Details:

The QTLP601CEB_7778D is typically provided in a standard SMD package. The exact color, luminous intensity, forward voltage, and other specifications are detailed in the datasheet. This LED is commonly used in applications where space is at a premium and reliable indication is required. It is crucial to follow the manufacturer's recommended soldering profile to ensure proper attachment and optimal performance. Proper handling procedures should be followed to prevent damage to the LED during assembly. Consult the product datasheet for full technical specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess