EN
  • EN
  • DE

NC7508M5X

Part No NC7508M5X
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006989-NC7508M5X
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC7508M5X CAD Model

Description

The NC7508M5X is a dual operational amplifier (op-amp) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This op-amp is designed for general-purpose applications requiring low power consumption and a wide supply voltage range. It's commonly used in signal conditioning, amplification, and filtering circuits due to its versatility and ease of use.

Applications:

  • Signal Amplification: Used to amplify weak signals from sensors, transducers, and other sources.
  • Active Filters: Implemented in active filter circuits to shape the frequency response of signals.
  • Voltage Followers: Used as voltage followers to buffer signals and provide high input impedance.
  • Comparators: Employed in comparator circuits to compare two voltages and generate a digital output.
  • Instrumentation Amplifiers: Used in instrumentation amplifiers to amplify differential signals with high common-mode rejection.

Features:

  • Dual Op-Amp: Contains two independent op-amps in a single package, reducing component count and board space.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, providing flexibility for different applications.
  • High Input Impedance: Offers high input impedance, minimizing loading effects on the signal source.
  • Rail-to-Rail Output Swing: Provides a rail-to-rail output swing, maximizing the dynamic range of the output signal.

Benefits:

  • Simplified Design: Simplifies circuit design by integrating two op-amps into a single package.
  • Reduced Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Improved Performance: Enhances circuit performance with its wide supply voltage range and rail-to-rail output swing.
  • Minimized Loading Effects: Minimizes loading effects on the signal source due to its high input impedance.
  • Cost-Effective Solution: Offers a cost-effective solution for general-purpose amplification and signal conditioning needs.

Additional Details:

The NC7508M5X typically operates with a supply voltage range of 2.7V to 16V. It features a typical input offset voltage of a few millivolts and a gain-bandwidth product of a few MHz. The op-amp is available in a small surface-mount package, making it easy to integrate into modern electronic designs. When selecting this op-amp, it's important to consider the supply voltage, input offset voltage, gain-bandwidth product, and output swing to ensure compatibility with the specific application requirements.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess