EN
  • EN
  • DE

MMBD6050-NL

Part No MMBD6050-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831147-MMBD6050-NL
Ultra Librarian 3D Model Ultra Librarian MMBD6050-NL CAD Model

Description

The MMBD6050-NL is a high-speed switching diode manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It is designed for applications requiring fast switching speeds and low capacitance, making it suitable for a variety of high-frequency and signal processing circuits. This diode is commonly found in applications such as high-speed switching, signal detection, and clamping circuits.

Applications:

  • High-speed switching circuits
  • RF signal detection
  • Voltage clamping
  • Mixer and detector circuits
  • Transient voltage suppression

Features:

  • Fast reverse recovery time: Enables rapid switching, reducing signal distortion and improving efficiency.
  • Low capacitance: Minimizes capacitive loading, preserving signal integrity in high-frequency applications.
  • Low forward voltage: Reduces power dissipation and enhances circuit efficiency.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • High surge current capability: Provides protection against transient voltage spikes.

Benefits:

  • Improved switching performance: Enables faster and more efficient signal processing.
  • Enhanced signal integrity: Low capacitance ensures minimal signal distortion in high-frequency applications.
  • Reduced power consumption: Low forward voltage drop minimizes energy loss.
  • Compact designs: Surface-mount package allows for smaller and more integrated circuits.
  • Increased circuit reliability: High surge current capability protects against voltage transients.

Technical Specifications:

The MMBD6050-NL typically exhibits a reverse voltage (Vr) of 70V, a forward current (If) of 200mA, and an ultra-fast reverse recovery time (trr) of around 4 ns. It has a low junction capacitance, typically around 1.5 pF. The diode operates over a temperature range of -55°C to +150°C and is available in a small SOT-23 package, making it ideal for high-density circuit board designs. Its robust design ensures reliable performance in demanding applications.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess