EN
  • EN
  • DE

MM74LCX02MTCX

Part No MM74LCX02MTCX
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831125-MM74LCX02MTCX
Ultra Librarian 3D Model Ultra Librarian MM74LCX02MTCX CAD Model

Description

The MM74LCX02MTCX is a Quad 2-Input NOR Gate from ON Semiconductor, belonging to the LCX (Low-Voltage CMOS with eXtra drive) family. It's designed for low-voltage operation and features high-speed performance with enhanced output drive capability. This makes it suitable for applications requiring fast switching speeds and the ability to drive heavier loads.

Applications

  • Low Voltage Logic Circuits: Designed for operation in 3.3V and 5V systems.
  • High-Speed Data Processing: Used in systems requiring fast data transmission and processing.
  • Memory Interfacing: Suitable for interfacing with memory devices due to its high drive capability.
  • Clock Distribution: Can be utilized in clock distribution networks.
  • Bus Interface: Used as a bus transceiver due to its enhanced drive and low noise.

Features

  • Low Voltage Operation: Operates from 2V to 5.5V.
  • High Speed Performance: Propagation delay of 3.5ns at 3.3V.
  • High Output Drive: Capable of driving 50 Ohm transmission lines.
  • Low Noise: Reduces ground bounce and other noise issues.
  • Input Tolerance: 5.5V tolerant inputs, allowing interfacing with 5V logic in 3.3V systems.
  • Operating Temperature Range: -40°C to +85°C.
  • Package: Available in TSSOP-14 (Thin Shrink Small Outline Package).

Benefits

  • Improved System Performance: Higher speed and drive capability leads to faster system throughput.
  • Reduced Power Consumption: Low voltage operation contributes to lower power consumption.
  • Simplified System Design: 5V tolerant inputs simplify interfacing with other logic families.
  • Noise Reduction: Low noise characteristics improve signal integrity.
  • Compact Size: The TSSOP package allows for high-density board designs.

Additional Details

The MM74LCX02MTCX utilizes advanced CMOS technology to achieve its high-speed performance and low power consumption. The 'LCX' family is specifically designed to address the needs of modern low-voltage systems, providing a bridge between older 5V logic and newer 3.3V and lower voltage devices. The 'MTCX' designation indicates the TSSOP package with tape and reel packaging for automated assembly. It's essential to consult the datasheet for detailed specifications, timing diagrams, and application guidelines to ensure optimal performance and compatibility in specific designs. This device is commonly used in a wide range of digital electronics applications where speed, power efficiency, and signal integrity are critical.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess