EN
  • EN
  • DE

ML6428CS3X

Part No ML6428CS3X
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Description Not available to order .
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079063-ML6428CS3X
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ML6428CS3X CAD Model

Description

The ML6428CS3X is a highly integrated backlight controller designed for LCD displays. It incorporates boost and buck controllers for efficient power conversion, catering to a range of LCD panel sizes. Manufactured by Fairchild/ON Semiconductor, this device provides precise control over backlight brightness and dimming functions, ensuring optimal display performance and energy efficiency.

Applications:

  • LCD TVs
  • LCD Monitors
  • Portable DVD Players
  • Automotive Displays
  • Industrial Displays

Features:

  • Integrated Boost and Buck Controllers: Allows for flexible power conversion topologies.
  • Wide Input Voltage Range: Operates effectively with various power sources.
  • PWM Dimming Control: Provides precise adjustment of backlight brightness.
  • Over-Voltage Protection (OVP): Protects the display from damaging voltage spikes.
  • Over-Current Protection (OCP): Limits current flow to prevent component damage.
  • Under-Voltage Lockout (UVLO): Ensures reliable startup and shutdown.
  • Soft-Start Function: Reduces inrush current during startup.
  • Thermal Shutdown Protection: Protects the IC from overheating.

Benefits:

  • Enhanced Display Performance: Provides precise control over backlight brightness, optimizing image quality.
  • Improved Energy Efficiency: Integrated boost and buck controllers enable efficient power conversion, reducing energy consumption.
  • Increased System Reliability: Comprehensive protection features prevent damage from voltage spikes, over-current conditions, and overheating.
  • Simplified System Design: Integrated functionality reduces the number of external components required, simplifying PCB layout and reducing BOM cost.
  • Extended Display Lifespan: Precise backlight control and protection features contribute to a longer lifespan for the LCD panel.

Additional Details:

The ML6428CS3X typically operates with an input voltage range of 8V to 28V. It supports both analog and PWM dimming methods, offering flexibility in backlight control. The device is available in a compact SOIC package, suitable for space-constrained applications. Specific operating temperature ranges and electrical characteristics can be found in the device's datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess