EN
  • EN
  • DE

MC4558VDX

Part No MC4558VDX
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077414-MC4558VDX
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC4558VDX CAD Model

Description

The MC4558VDX is a dual operational amplifier (op-amp) from Fairchild Semiconductor, now part of ON Semiconductor. This device is designed for a wide range of analog signal processing applications. It provides high gain, excellent stability, and low noise performance, making it suitable for use in audio amplifiers, active filters, instrumentation amplifiers, and other signal conditioning circuits.

Applications:

  • Audio amplifiers: Used in preamplifiers, headphone amplifiers, and line drivers to amplify audio signals.
  • Active filters: Implemented in low-pass, high-pass, band-pass, and notch filters to shape frequency responses.
  • Instrumentation amplifiers: Employed in precision measurement circuits to amplify small differential signals.
  • Voltage followers: Used as buffer amplifiers to isolate circuits and provide high input impedance.
  • Oscillators: Configured as oscillators to generate sinusoidal or square wave signals.
  • Comparators: Functions as comparators to compare two voltages and generate a digital output.

Features:

  • Dual operational amplifier: Contains two independent op-amps in a single package, reducing component count.
  • High open-loop gain: Provides high voltage amplification for precise signal processing.
  • Internal frequency compensation: Eliminates the need for external compensation components, simplifying circuit design.
  • Short-circuit protection: Protects the op-amp from damage due to short circuits at the output.
  • Wide supply voltage range: Operates over a broad range of supply voltages, providing flexibility in power supply design.
  • Low input bias current: Minimizes the loading effect on the input signal source.

Benefits:

  • Versatile signal processing: Can be used in a wide variety of analog signal processing applications.
  • Improved circuit performance: Enhances the overall performance of circuits due to its high gain and low noise.
  • Simplified design: Simplifies circuit design with its internal compensation and short-circuit protection.
  • Cost-effective solution: Provides a cost-effective solution for dual op-amp applications.
  • Reduced board space: Lowers the amount of board space required with the dual op-amp configuration in a single package.

Additional Details:

The MC4558VDX typically has a slew rate in the range of 1V/µs and a gain-bandwidth product of around 1 MHz. This ensures it can handle a wide variety of signal frequencies. The input bias current is typically in the range of tens of nanoamperes, meaning it draws very little current from the input signal source. The operating temperature range usually spans from -40°C to +85°C, making it suitable for operation in a wide range of environments. The common-mode rejection ratio (CMRR) is typically high, meaning it is good at rejecting common-mode noise signals. It's important to consult the datasheet for complete and accurate specifications for any specific application. It comes in a variety of packages, including PDIP and SOIC.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess