EN
  • EN
  • DE

KSE13003TH1A

Part No KSE13003TH1A
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826987-KSE13003TH1A
Ultra Librarian 3D Model Ultra Librarian KSE13003TH1A CAD Model

Description

The KSE13003TH1A is a high-voltage, high-speed switching NPN power transistor manufactured by Fairchild/ON Semiconductor. It is designed for off-line converters and high-voltage switching applications, such as power supplies, lighting ballasts, and motor control circuits. This transistor is known for its robust performance and reliability in demanding environments.

Applications

  • Switching Power Supplies: Used as the primary switching element in SMPS.
  • Electronic Ballasts: Employed in lighting ballast circuits for efficient switching.
  • High-Voltage Inverters: Applied in inverter circuits for converting DC to AC at high voltages.
  • Motor Control Circuits: Used for switching and controlling motors in various applications.
  • Off-Line Converters: Designed for off-line converter applications requiring high voltage and current.

Features

  • High Collector-Emitter Voltage (VCEO): Offers a collector-emitter voltage of 700V.
  • High Collector Current (IC): Supports a continuous collector current of 1.5A.
  • Fast Switching Speed: Designed for high-speed switching applications.
  • Low Saturation Voltage: Provides low VCE(sat) for efficient operation.
  • TO-126 Package: Easy to mount and use in various applications.

Benefits

  • Efficient Power Conversion: High voltage and current capabilities allow for efficient power conversion.
  • Reliable Switching: Designed for high-speed and reliable switching performance.
  • Reduced Power Loss: Low saturation voltage minimizes power loss during switching.
  • Versatile Applications: Suitable for switching power supplies, lighting ballasts, and motor control circuits.
  • Easy Integration: TO-126 package simplifies circuit design and assembly.

Additional Details

The KSE13003TH1A comes in a TO-126 package. Key parameters include a collector-base voltage (VCBO) of 700V and an emitter-base voltage (VEBO) of 9V. The transistor has a power dissipation rating of approximately 40W. Refer to the datasheet for detailed electrical characteristics, thermal considerations, and application guidelines.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9436 $59.4360
24+ $4.8776 $117.0624
37+ $4.7251 $174.8287
51+ $4.5726 $233.2026
66+ $4.4202 $291.7332
88+ $3.9628 $348.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,730 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess