EN
  • EN
  • DE

KSA1962RTU

Part No KSA1962RTU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001771-KSA1962RTU
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KSA1962RTU CAD Model

Description

The KSA1962RTU is a PNP Epitaxial Silicon Transistor manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for use in high-voltage switching and amplifier applications. Its high breakdown voltage and current handling capabilities make it suitable for a variety of industrial and commercial applications.

Applications

  • High-Voltage Switching: Used in switching circuits where high voltage levels are present.
  • Audio Amplifiers: Employed in amplifier stages of audio equipment.
  • Power Amplifiers: Used in power amplifier circuits for signal amplification.
  • Linear Regulators: Utilized in linear voltage regulator circuits.
  • General Purpose Amplification: Suitable for general amplification purposes in various electronic circuits.

Features

  • High Collector-Emitter Breakdown Voltage (VCEO): Offers a high breakdown voltage, allowing for operation in high-voltage circuits.
  • High Collector Current (IC): Provides a high collector current capability for driving various loads.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation in switching applications.
  • High Transition Frequency (fT): Enables high-speed switching and amplification.
  • Excellent Linearity: Provides excellent linearity for high-fidelity amplification.

Benefits

  • High Performance: Delivers high performance in high-voltage switching and amplifier applications.
  • Reliable Operation: Ensures reliable operation in demanding environments.
  • Simplified Circuit Design: Simplifies circuit design with its high breakdown voltage and current handling capabilities.
  • Cost-Effective Solution: Provides a cost-effective solution for high-voltage applications.
  • Versatile Applications: Suitable for a wide range of applications.

Additional Details

The KSA1962RTU typically comes in a TO-92 package. The exact voltage and current ratings, as well as the gain characteristics (hFE), can be found in the device's datasheet. It is important to consult the datasheet for detailed specifications, including the power dissipation limits and operating temperature range, to ensure proper and reliable operation. The datasheet also provides information on typical application circuits and design considerations for optimal performance.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Lowest to $0.0215
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lowpower
Lowest to $0.0405
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
Lowest to $1.6320
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess