EN
  • EN
  • DE

KIA1117DT-1.8

Part No KIA1117DT-1.8
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826811-KIA1117DT-1.8
Ultra Librarian 3D Model Ultra Librarian KIA1117DT-1.8 CAD Model

Description

The KIA1117DT-1.8 is a low dropout (LDO) linear regulator manufactured by Fairchild/ON Semiconductor. This regulator is designed to provide a stable 1.8V output voltage with a low dropout voltage, making it suitable for battery-powered and other low-voltage applications. It provides excellent regulation and is commonly used to power sensitive electronic components.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Microcontroller Power Supplies
  • Post-Regulation for Switching Power Supplies
  • Noise-Sensitive Circuits

Features

  • 1.8V Fixed Output Voltage
  • Low Dropout Voltage: Ensures regulation with minimal input-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and load from damage.
  • Thermal Overload Protection: Prevents overheating and ensures reliable operation.

Benefits

  • Stable Output Voltage: Provides a clean and reliable power source for sensitive components.
  • Extended Battery Life: Low quiescent current maximizes operating time in battery-powered applications.
  • Simplified Design: Requires minimal external components.
  • Enhanced System Reliability: Overcurrent and thermal overload protection prevent damage.
  • Compact Size: Suitable for use in small form factor devices.

Additional Details

The KIA1117DT-1.8 typically has a dropout voltage of around 1.2V at the rated output current. It requires a small output capacitor for stability. The input voltage range is generally from 2.5V to 6V. The device is available in a DPAK package for efficient heat dissipation. The operating temperature range is typically between -40°C and +125°C. The device is designed to provide a stable output voltage even with variations in input voltage and load current. It also offers reverse polarity protection to prevent damage from accidental connection errors.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess