EN
  • EN
  • DE

KA5M0380RT0

Part No KA5M0380RT0
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067069-KA5M0380RT0
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA5M0380RT0 CAD Model

Description

The KA5M0380RT0 is a Fairchild/ON Semiconductor power switch designed for offline flyback converters, integrating a SenseFET and current mode PWM control IC. This integration minimizes external components, enabling the design of compact and efficient power supplies. It is suitable for applications requiring power conversion from AC mains to DC voltage, such as power adapters and auxiliary power supplies.

Applications:

  • Power supplies for LCD monitors
  • Adapters for various electronic devices
  • Auxiliary power supplies for home appliances
  • Standby power supplies

Features:

  • Integrated SenseFET and PWM Control IC: Reduces component count and simplifies design.
  • Current Mode PWM Control: Provides excellent line regulation and load regulation.
  • Built-in Soft-Start Function: Reduces stress on components during startup.
  • Over Voltage Protection (OVP): Protects the power supply and load from excessive voltage.
  • Over Load Protection (OLP): Protects the power supply and load from excessive current.
  • Thermal Shutdown Function (TSD): Protects the power supply from overheating.
  • Auto-Restart Mode: Automatically restarts the power supply after a fault condition is cleared.

Benefits:

  • Compact Power Supply Design: Integration of SenseFET and PWM control reduces board space.
  • High Efficiency: Current mode PWM control optimizes efficiency.
  • Reliable Operation: Comprehensive protection features ensure reliable operation.
  • Simplified Design: Reduced component count simplifies power supply design.
  • Cost-Effective Solution: Integration minimizes the overall cost of the power supply.

Additional Details:

The KA5M0380RT0 employs a current mode PWM control technique, which offers superior line regulation and load regulation. The integrated SenseFET enhances the efficiency of power conversion. The built-in soft-start function reduces stress on components during the power supply's startup phase, thereby improving its reliability. The device includes overvoltage protection (OVP), overload protection (OLP), and thermal shutdown (TSD) to protect both the power supply and the load from various fault conditions. The auto-restart mode automatically attempts to restart the power supply after a fault has been cleared, thereby increasing system availability.

Specifications:

  • Drain-Source Voltage (VDS): 800V
  • Drain Current (ID): 3A
  • Operating Frequency: 100kHz (Typical)
  • Operating Temperature Range: -25°C to +85°C

You May Also Be Interested in

Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
KIWI
Lowest to $0.0839
Lowpower
Lowest to $0.0772
STMicroelectronics
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Samsung
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess