EN
  • EN
  • DE

KA3S1265RDTU

Part No KA3S1265RDTU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029281-KA3S1265RDTU
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA3S1265RDTU CAD Model

Description

The KA3S1265RDTU is a Fairchild (now ON Semiconductor) power switch, specifically a Fairchild Power Switch (FPS) product. It is an integrated power switch incorporating a Sense FET and a current mode PWM controller. It's designed to simplify power supply designs, especially in applications requiring off-line switching.

Applications

  • Offline Switching Power Supplies: Used in power supplies for consumer electronics, such as DVD players and set-top boxes.
  • Auxiliary Power Supplies: Employed in auxiliary power supplies for larger electronic systems.
  • Battery Chargers: Used in battery charger circuits.
  • Adapters: Utilized in AC adapters for various electronic devices.
  • Standby Power Supplies: Enables low power consumption in standby mode.

Features

  • Integrated PWM Controller: Built-in pulse-width modulation (PWM) controller simplifies design.
  • Sense FET: Integrated Sense FET for accurate current sensing.
  • Over Voltage Protection (OVP): Provides protection against over-voltage conditions.
  • Over Current Protection (OCP): Protects against over-current conditions.
  • Thermal Shutdown Protection (TSD): Shuts down the device in case of excessive temperature.
  • Built-in Soft Start: Reduces stress on components during startup.

Benefits

  • Simplified Design: Reduces component count and simplifies power supply design.
  • High Efficiency: Provides high efficiency power conversion.
  • Robust Protection: Offers comprehensive protection features for reliable operation.
  • Cost-Effective: Provides a cost-effective solution for power supply applications.

Additional Details

The KA3S1265RDTU requires proper heat sinking for reliable operation, especially at higher power levels. The datasheet contains detailed specifications on electrical characteristics, thermal resistance, and package dimensions. Consult the datasheet for recommended operating conditions and component selection guidelines. A proper snubber circuit may be required to reduce voltage spikes. It is important to follow the recommended PCB layout guidelines for optimal performance. ESD precautions must be observed during handling.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess