EN
  • EN
  • DE

KA3S0765RF-YDTU

Part No KA3S0765RF-YDTU
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Supervisors
Description Supervisory TO-3PF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance -3 pF
Maximum Operating Temperature 85 °C
Max Power Dissipation 140 W
Max Supply Current 12 mA
Min Operating Temperature -25 °C
Number of Outputs 1
Output Current 7 A
Packaging Box
Resistance 1.25 Ω
RoHS Non-Compliant
Win Source Part Number 1067055-KA3S0765RF-YDTU
Categories PMIC - Supervisors
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA3S0765RF-YDTU CAD Model

Description

The KA3S0765RF-YDTU is a Fairchild/ON Semiconductor power switch, specifically a Switched-Mode Power Supply (SMPS) power switch. It's designed to provide a cost-effective and efficient solution for power conversion in various electronic applications.

Applications

  • Power adapters (AC-DC converters)
  • Battery chargers
  • Standby power supplies
  • Open-frame power supplies
  • Consumer electronics power supplies

Features

  • Internal avalanche-rugged SenseFET
  • Fixed operating frequency (67 kHz)
  • Built-in soft-start function
  • Over Voltage Protection (OVP)
  • Over Current Protection (OCP)
  • Thermal Shutdown Function (TSD)

Benefits

  • Provides a highly integrated solution for SMPS designs, reducing component count and board space.
  • Offers excellent efficiency due to the internal SenseFET and fixed operating frequency.
  • Ensures reliable operation with built-in protection features such as OVP, OCP, and TSD.
  • Simplifies design and reduces development time.
  • Cost-effective solution for power conversion applications.

Additional Details

The KA3S0765RF-YDTU integrates a SenseFET and control circuitry into a single package. The fixed operating frequency helps to simplify EMI filter design. The built-in soft-start function minimizes stress on components during startup. The over-voltage, over-current, and thermal shutdown protection features ensure that the power supply operates safely and reliably under various fault conditions. The detailed specifications, including voltage and current ratings, switching characteristics, and thermal resistance, can be found in the device datasheet.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,570 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess