EN
  • EN
  • DE

KA378R33CTU

Part No KA378R33CTU
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826688-KA378R33CTU
Ultra Librarian 3D Model Ultra Librarian KA378R33CTU CAD Model

Description

The KA378R33CTU is a 3.3V fixed voltage regulator manufactured by Fairchild/ON Semiconductor. This regulator is designed to provide a stable and consistent 3.3V output voltage for a variety of electronic applications. It is a reliable and efficient solution for powering sensitive components and systems.

Applications:

  • Microcontroller Power Supplies: Used to provide a stable 3.3V supply for microcontrollers in embedded systems.
  • Logic Circuits: Powers digital logic circuits that require a regulated 3.3V supply.
  • Sensor Power Supplies: Provides a clean and stable voltage for sensors, ensuring accurate readings.
  • Communication Devices: Regulates voltage for components in wireless communication modules and other communication equipment.
  • Portable Electronics: Used in battery-powered devices to maintain a consistent voltage output as the battery discharges.

Features:

  • Fixed Output Voltage: Provides a precise and stable 3.3V output voltage.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating and potential damage to the regulator.
  • Wide Input Voltage Range: Operates over a wide range of input voltages, providing flexibility in various applications.
  • TO-220 Package: Housed in a TO-220 package, which is suitable for heat sinking and provides good thermal dissipation.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable 3.3V supply for sensitive electronic components.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected components from potential damage.
  • Easy to Use: Simple to implement with minimal external components required.
  • Efficient Regulation: Provides efficient voltage regulation, minimizing power loss and heat generation.
  • Versatile Application: Suitable for a wide range of electronic applications requiring a 3.3V supply.

Additional Details:

The KA378R33CTU typically requires external capacitors for stability and filtering. The datasheet specifies the recommended capacitor values and placement. The TO-220 package allows for easy mounting and heat sinking. It's crucial to refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. This regulator is a linear regulator, meaning it dissipates excess power as heat, so proper heat sinking is essential for higher current applications.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess