EN
  • EN
  • DE

JM38510/07001BCB

Part No JM38510/07001BCB
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Description Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022514-JM38510/07001BCB
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/07001BCB CAD Model

Description

The JM38510/07001BCB is a high-reliability integrated circuit, specifically a Quad 2-Input NAND Gate, manufactured to stringent military specifications. Devices with the JM38510 prefix are typically processed and screened to meet the requirements of MIL-STD-883, ensuring high quality and reliability for demanding applications.

Applications:

  • Military and Aerospace Systems: Used in critical applications where high reliability and performance are essential.
  • Avionics: Flight control systems, navigation systems, and communication equipment.
  • Satellite Systems: Space-based electronics requiring radiation hardening and extreme temperature tolerance.
  • Industrial Control Systems: High-reliability industrial equipment operating in harsh environments.
  • Medical Equipment: Life-support systems and other critical medical devices.

Features:

  • Quad 2-Input NAND Gate: Contains four independent 2-input NAND gates.
  • MIL-STD-883 Compliant: Processed and screened to meet the requirements of MIL-STD-883 for high reliability.
  • Wide Operating Temperature Range: Operates over a wide temperature range suitable for military and aerospace applications.
  • High Noise Immunity: Provides high noise immunity for reliable operation in noisy environments.
  • Ceramic Package: Hermetically sealed ceramic package for maximum protection against environmental factors.

Benefits:

  • High Reliability: Ensures reliable operation in demanding environments due to MIL-STD-883 compliance.
  • Radiation Hardness: Suitable for space-based applications requiring resistance to radiation.
  • Extended Temperature Range: Operates reliably over a wide temperature range.
  • Long Lifespan: Designed for long-term operation in critical systems.
  • Noise Immunity: High noise immunity ensures reliable operation in noisy environments.

Additional Details:

The JM38510/07001BCB is a quad 2-input NAND gate housed in a hermetically sealed ceramic package. The ceramic package provides excellent protection against moisture and other environmental factors. The device is processed and screened to meet the requirements of MIL-STD-883, ensuring high reliability and performance. The 'BCB' suffix indicates the package type and lead finish. The /07001 designates the specific drawing number defining the device's electrical and mechanical characteristics, governed by the Defense Logistics Agency (DLA).

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Murata Electronics North America
Lowest to $0.1305
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
KEC
Lowest to $0.0658

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess