EN
  • EN
  • DE

ISL9R18120S3S

Part No ISL9R18120S3S
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 18A, 1200V Stealth™ Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1190565-ISL9R18120S3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL9R18120S3S CAD Model

Description

The ISL9R18120S3S is a 1200V, 18A Ultrafast Soft Recovery Diode manufactured by Fairchild/ON Semiconductor. This diode is designed for high-voltage, high-speed switching applications requiring efficient and reliable performance.

Applications

  • Power Factor Correction (PFC)
  • High-Voltage Rectifiers
  • Switching Power Supplies
  • Motor Drives
  • Induction Heating

Features

  • Ultrafast Recovery Time: Minimizes switching losses and improves efficiency.
  • Soft Recovery Characteristics: Reduces voltage overshoot and EMI (Electromagnetic Interference).
  • High Voltage Capability: Handles voltages up to 1200V.
  • High Current Capability: Supports continuous forward current up to 18A.
  • Low Forward Voltage Drop: Reduces conduction losses.
  • TO-263 Package: Offers good thermal performance and is suitable for surface mounting.

Benefits

  • High Efficiency: Ultrafast recovery and low forward voltage drop contribute to high efficiency.
  • Reduced EMI: Soft recovery characteristics minimize noise and EMI emissions.
  • High Reliability: Designed for robust and reliable operation in demanding applications.
  • Simplified Design: Easy to integrate into various power electronic circuits.
  • Improved Thermal Performance: TO-263 package allows for effective heat dissipation.

Additional Details

The ISL9R18120S3S is specifically designed for applications where fast switching and low noise are critical. The ultrafast recovery time reduces switching losses, while the soft recovery characteristics minimize voltage spikes and EMI. The high voltage and current ratings make it suitable for high-power applications. The TO-263 package provides good thermal performance, allowing for efficient heat dissipation. Consult the datasheet for detailed electrical characteristics, thermal specifications, and application recommendations. It's a commonly used diode in PFC circuits, high-voltage rectifiers, and other power electronic applications where efficiency and reliability are paramount.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Micro Commercial Co
Interface
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4664 $66.2648
15+ $7.7674 $116.5110
24+ $7.5248 $180.5952
32+ $7.2823 $233.0336
42+ $7.0397 $295.6674
55+ $6.3109 $347.0995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,566 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess