The HGTP20N60C3 is a 600V, 20A N-Channel IGBT (Insulated Gate Bipolar Transistor) from Fairchild Semiconductor (now ON Semiconductor). This device combines the high input impedance of a MOSFET with the high current and low saturation voltage of a bipolar transistor. It's designed for high-speed switching applications where efficiency and robustness are critical.
Applications
- High Voltage Inverters
- UPS (Uninterruptible Power Supplies)
- Welding Machines
- Induction Heating
- Motor Control Drives
Features
- High Input Impedance
- Low Saturation Voltage (VCE(sat))
- High Switching Speed
- High Ruggedness
- Temperature Compensating Tail Current
- Avalanche Energy Rated
Benefits
- Improved Efficiency in Power Conversion
- Reduced Power Dissipation
- Simplified Gate Drive Circuitry
- Increased System Reliability
- Lower Switching Losses
Additional Details
The HGTP20N60C3 features a fast recovery diode, contributing to improved efficiency and reduced EMI. Its low saturation voltage minimizes conduction losses, allowing for cooler operation and higher power density. The device is typically supplied in a TO-220 package for easy mounting and heatsinking. Key electrical characteristics include a collector-emitter voltage of 600V, a continuous collector current of 20A, and a gate-emitter voltage of +/- 20V. The operating junction temperature range is typically -55°C to +150°C. The device is designed for hard switching applications and offers excellent short circuit capability, enhancing overall system robustness. The gate threshold voltage is precisely controlled, ensuring consistent performance across different devices and operating conditions. Its fast switching speed minimizes switching losses, further contributing to high efficiency. This IGBT is suitable for applications requiring high power density and excellent thermal performance.