EN
  • EN
  • DE

HCPL-2731SDV

Part No HCPL-2731SDV
Manufacturer Fairchild/ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description LOW INPUT CURRENT HIGH GAIN SPLIT DARLINGTON OPTOCOUPLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1179103-HCPL-2731SDV
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCPL-2731SDV CAD Model

Description

The HCPL-2731SDV is a dual-channel, high-speed optocoupler featuring a transistor output. Manufactured by Fairchild/ON Semiconductor, this device provides galvanic isolation between input and output circuits, enabling safe and reliable data transmission in various industrial and commercial applications. The 'SDV' indicates a specific testing and packaging configuration, likely related to tighter specifications or specialized reel packaging.

Applications

  • Digital logic isolation
  • Microprocessor system interface
  • Pulse transformer replacement
  • Power supply feedback control
  • Digital control power supplies
  • Instrumentation amplifier isolation

Features

  • Dual-channel configuration for space-saving designs
  • High-speed operation for fast data transfer
  • Transistor output for compatibility with various logic families
  • High common-mode transient immunity (CMTI) for reliable operation in noisy environments
  • Guaranteed performance over a wide temperature range
  • Compact package
  • Safety approvals (e.g., UL, CSA, IEC/EN/DIN EN)

Benefits

  • Reduced board space requirements due to dual-channel configuration.
  • Fast data transmission enables high-performance system designs.
  • Direct compatibility with TTL and CMOS logic levels.
  • Robust operation in noisy environments ensures reliable data transfer.
  • Stable performance across a wide temperature range.
  • Compliance with industry safety standards ensures safe operation.
  • Improved system reliability through galvanic isolation.

Additional Details

The HCPL-2731SDV consists of two independent channels, each containing an AlGaAs LED and a silicon phototransistor. When current flows through the LED, it emits light that activates the phototransistor, allowing current to flow in the output circuit. This optical coupling provides galvanic isolation, preventing electrical noise and high voltages from propagating between the input and output circuits. The high CMTI of the device makes it suitable for applications where common-mode noise is a concern. The transistor output can be directly interfaced with TTL and CMOS logic levels, simplifying system design. The 'SDV' marking usually indicates specific testing or screening procedures that enhance the device's reliability or electrical characteristics, and it's supplied in a specific tape-and-reel format for automated assembly. Always consult the datasheet for the exact electrical characteristics associated with the 'SDV' suffix.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess