EN
  • EN
  • DE

H11AD9X5660

Part No H11AD9X5660
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061495-H11AD9X5660
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H11AD9X5660 CAD Model

Description

The H11AD9X5660 is a high-voltage phototransistor optocoupler manufactured by Fairchild/ON Semiconductor. Optocouplers provide electrical isolation between input and output circuits, making them ideal for applications where safety or noise immunity is critical. The H11AD9X5660 features a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor detector.

Applications

  • Industrial Control Systems: Used to isolate control signals in programmable logic controllers (PLCs) and motor drives, protecting sensitive circuits from high-voltage transients.
  • Power Supplies: Provides isolation between the primary and secondary sides of switching power supplies, ensuring safety and preventing ground loops.
  • Data Transmission: Isolates data lines in communication systems, preventing noise and interference from affecting signal integrity.
  • Medical Equipment: Used in medical devices to provide patient isolation, ensuring safety during operation.
  • Solid-State Relays (SSRs): Serves as the input control element in SSRs, providing electrical isolation between the control circuit and the load.

Features

  • High Isolation Voltage: Offers high voltage isolation between the input and output, typically several kilovolts.
  • Phototransistor Output: Provides a transistor output that can switch DC loads.
  • High Collector-Emitter Voltage: Supports high voltage operation in the output circuit.
  • Good CTR (Current Transfer Ratio): Provides efficient signal transfer from the input to the output.
  • UL and VDE Approvals: Meets safety standards for use in various applications.

Benefits

  • Electrical Isolation: Protects sensitive circuits from high-voltage transients and ground loops.
  • Improved Safety: Enhances safety by providing a barrier between high-voltage and low-voltage circuits.
  • Noise Immunity: Reduces noise and interference in signal transmission.
  • Versatile Application: Suitable for a wide range of applications requiring electrical isolation.
  • Reliable Performance: Designed for long-term reliability and stable operation.

Technical Specifications

The following specifications are typical; refer to the manufacturer's datasheet for precise values:

  • Isolation Voltage: Typically 5 kV or higher
  • Collector-Emitter Voltage (VCEO): Example: 80V
  • Current Transfer Ratio (CTR): Example: 50% to 300% (varies with input current)
  • Input Forward Current (IF): Example: 60 mA
  • Operating Temperature Range: -55°C to +100°C
  • Package Type: DIP-6 (Dual In-Line Package)
  • Compliance: RoHS compliant

The H11AD9X5660 is a reliable and versatile optocoupler suitable for a wide range of applications requiring electrical isolation, particularly in industrial control systems, power supplies, and data transmission circuits.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hewlett Packard
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess