EN
  • EN
  • DE

H111N3SM

Part No H111N3SM
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061476-H111N3SM
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H111N3SM CAD Model

Description

The H111N3SM is a high-voltage optocoupler designed for electrical isolation in a variety of applications. Manufactured by Fairchild/ON Semiconductor, this device provides a crucial barrier between different voltage domains, protecting sensitive circuitry from damage and ensuring reliable operation in harsh environments.

Applications

  • AC line monitoring
  • Switch-mode power supplies (SMPS)
  • Digital logic inputs
  • Microprocessor system interfaces
  • Industrial control systems

Features

  • High Isolation Voltage: Provides robust electrical isolation between input and output.
  • CTR (Current Transfer Ratio): Offers efficient signal transfer from input to output.
  • Compact Package: Space-saving design for high-density applications.
  • Operating Temperature Range: Suitable for use in industrial environments.
  • Safety Agency Approvals: Meets relevant safety standards for reliable operation.

Benefits

  • Enhanced Safety: Prevents high-voltage surges from damaging sensitive control circuits.
  • Improved Reliability: Minimizes ground loops and noise, enhancing system stability.
  • Simplified Design: Reduces the need for complex level-shifting circuitry.
  • Reduced Component Count: Integrates isolation and signal transfer functions into a single device.
  • Compliance with Safety Standards: Ensures adherence to industry regulations.

Additional Details

The H111N3SM features a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor detector. It is designed to provide high-voltage isolation and reliable signal transfer. The Current Transfer Ratio (CTR) is a critical parameter, indicating the efficiency of the signal transfer from the input diode to the output transistor. The isolation voltage is typically several kilovolts, providing robust protection against transient voltages and surges. This optocoupler is commonly available in a small outline (SMD) package, allowing for automated assembly and high-density board layouts.

Specific electrical characteristics include forward voltage of the input diode, reverse voltage, forward current, collector-emitter voltage of the output transistor, collector current, and power dissipation ratings. These parameters are essential for ensuring proper operation and preventing damage to the device. The switching speed is another important characteristic, affecting the maximum data rate or signal frequency that can be transmitted through the optocoupler. Consult the manufacturer's datasheet for detailed specifications and application guidelines.

This device is frequently used in applications where isolating sensitive microcontrollers from high-voltage circuits is essential, such as in power supplies and motor control circuits. Its robust design and compliance with safety standards make it a reliable choice for critical industrial applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess