EN
  • EN
  • DE

G60N90DG3

Part No G60N90DG3
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060267-G60N90DG3
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G60N90DG3 CAD Model

Description

The G60N90DG3 is a high-voltage, high-speed insulated gate bipolar transistor (IGBT) from Fairchild Semiconductor (now ON Semiconductor). This device is designed for high-efficiency switching applications and offers a robust performance in demanding power electronics systems. It features a trench gate field-stop structure, which contributes to its low on-state voltage and fast switching speeds.

Applications

  • Uninterruptible Power Supplies (UPS): Used in the inverter stage to convert DC power to AC power.
  • Welding Machines: Provides the necessary switching for high-frequency power conversion.
  • Induction Heating: Enables efficient power delivery to the heating element.
  • Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of electric motors.
  • Power Factor Correction (PFC) Circuits: Enhances the efficiency of power supplies by improving the power factor.

Features

  • High-Speed Switching: Reduces switching losses and improves efficiency.
  • Low Saturation Voltage (VCE(sat)): Minimizes conduction losses.
  • Trench Gate Field-Stop Structure: Provides excellent ruggedness and stability.
  • Maximum Junction Temperature of 175°C: Allows for operation in high-temperature environments.
  • Positive Temperature Coefficient for Easy Parallel Operation: Simplifies design and enhances reliability.

Benefits

  • Increased Efficiency: High-speed switching and low saturation voltage contribute to overall system efficiency.
  • Reduced Heat Dissipation: Low losses result in lower operating temperatures and increased reliability.
  • Improved System Performance: Fast switching enables precise control and improved dynamic response.
  • Simplified Design: Positive temperature coefficient allows for easier paralleling of devices.
  • Enhanced Reliability: Robust construction and high operating temperature ensure long-term reliability.

Additional Details

The G60N90DG3 typically has a collector-emitter voltage (VCE) rating of 900V and a collector current (IC) rating of around 60A (check datasheet for exact values based on operating conditions). It is commonly available in a TO-247 package. Careful consideration of gate drive circuitry is essential to optimize switching performance and prevent oscillations. The device is designed to operate with a gate-emitter voltage (VGE) in the range of -20V to +20V. The datasheet should be consulted for detailed specifications and application guidelines, including safe operating area (SOA) information and thermal management considerations. It's crucial to use appropriate heat sinking to maintain the IGBT within its specified operating temperature range.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess