EN
  • EN
  • DE

FSGM300

Part No FSGM300
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2018
Reference case DIP-8
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 730965-FSGM300
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSGM300 CAD Model

Description

The FSGM300 is a highly integrated offline power switch manufactured by Fairchild/ON Semiconductor, designed for compact and efficient power supplies. This device integrates a PWM controller and a MOSFET, reducing external components and simplifying the design process. It provides a cost-effective solution for applications requiring low standby power and high reliability.

Applications:

  • Power adapters for mobile devices (e.g., smartphones, tablets)
  • Auxiliary power supplies in appliances
  • LED lighting power supplies
  • Standby power supplies for consumer electronics
  • Small offline power converters

Features:

  • Integrated MOSFET: Reduces external component count and simplifies PCB layout.
  • Advanced Burst-Mode Operation: Minimizes standby power consumption.
  • Over Voltage Protection (OVP): Protects the system from overvoltage conditions.
  • Over Current Protection (OCP): Limits the current to prevent damage from overload conditions.
  • Over Temperature Protection (OTP): Shuts down the device in case of overheating.
  • Under Voltage Lockout (UVLO): Ensures stable operation during startup.
  • Frequency Hopping: Reduces EMI emissions.

Benefits:

  • High Efficiency: Reduces energy consumption and heat generation.
  • Low Standby Power: Meets stringent energy efficiency standards.
  • Simplified Design: Reduces BOM cost and development time.
  • Robust Protection Features: Enhances system reliability.
  • Compact Size: Enables smaller and lighter power supply designs.

Additional Details:

The FSGM300 operates using a fixed-frequency PWM controller. The integrated MOSFET provides efficient power switching. The advanced burst-mode operation minimizes power consumption under light load conditions. The frequency hopping feature reduces EMI emissions, simplifying compliance with regulatory standards. This device is available in a DIP-8 package.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess