EN
  • EN
  • DE

FPF2121

Part No FPF2121
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059639-FPF2121
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FPF2121 CAD Model

Description

The FPF2121 is a current-limiting power switch manufactured by Fairchild/ON Semiconductor. It is designed to protect electronic circuits from overcurrent conditions. The device acts as a resettable fuse, automatically disconnecting the load when the current exceeds a predefined limit. This prevents damage to sensitive components and improves system reliability.

Applications:

  • USB Ports
  • Peripheral Devices
  • Hot-Swap Applications
  • Power Distribution
  • Battery Chargers

Features:

  • Overcurrent Protection: Limits the output current to a safe level.
  • Short-Circuit Protection: Disconnects the load in the event of a short circuit.
  • Auto-Retry: Automatically attempts to reconnect the load after a fault condition is cleared.
  • Reverse Blocking: Prevents current from flowing backwards into the power source.
  • Thermal Shutdown: Protects the device from overheating.
  • Low On-Resistance: Minimizes voltage drop and power dissipation.

Benefits:

  • Improved System Reliability: Prevents damage to electronic components from overcurrent and short circuits.
  • Reduced Downtime: Auto-retry feature automatically restores operation after a fault condition is cleared.
  • Simplified Design: Integrated protection features simplify circuit design.
  • Enhanced Safety: Prevents overheating and potential fire hazards.
  • Cost Savings: Protects expensive components from damage, reducing repair costs.

Additional Details:

The FPF2121 typically has a current limit in the range of 0.5A to 1.5A, selectable with an external resistor. It's often available in a small surface-mount package. Key specifications include input voltage range (typically 2.7V to 5.5V), on-resistance (typically a few tens of milliohms), and fault response time (typically a few microseconds). Always consult the manufacturer's datasheet for detailed electrical characteristics, application guidelines, and recommended external components. Proper board layout and thermal management are essential for optimal performance and reliability. The auto-retry feature can be disabled if desired.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess