EN
  • EN
  • DE

FMS6400CS1NL

Part No FMS6400CS1NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059495-FMS6400CS1NL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMS6400CS1NL CAD Model

Description

The FMS6400CS1NL is a video filter amplifier manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It's designed to improve the quality of video signals by filtering out unwanted noise and distortions. These filters are typically used in applications where video signals need to be processed and transmitted with minimal degradation.

Applications:

  • Set-Top Boxes: Used for filtering video signals to ensure high-quality output to televisions.
  • DVD Players/Recorders: Improves video quality by removing noise and artifacts from playback or recording.
  • Gaming Consoles: Enhances video output to provide a sharper and clearer image for gamers.
  • Security Systems: Filters video signals from cameras to improve the clarity of surveillance footage.
  • Automotive Entertainment Systems: Used in car entertainment systems to optimize video quality for displays.

Features:

  • Integrated Video Filter: Contains built-in filters to remove noise and improve video signal quality.
  • Triple Channel: Supports three video channels, allowing for simultaneous filtering of multiple video signals.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable devices.
  • Small Package: Available in a compact package, enabling easy integration into various electronic devices.
  • Adjustable Gain: Offers adjustable gain settings to optimize video signal levels.
  • Input Clamping: Provides input clamping to protect the device from excessive voltage levels.

Benefits:

  • Improved Video Quality: Enhances the clarity and sharpness of video signals by removing noise and distortions.
  • Reduced Signal Degradation: Minimizes signal loss during transmission, ensuring high-quality video output.
  • Versatile Application: Suitable for a wide range of video processing applications, from consumer electronics to industrial systems.
  • Ease of Integration: The compact package and adjustable settings simplify the integration process.
  • Cost-Effective Solution: Provides a cost-efficient way to improve video quality without requiring complex external circuitry.

Additional Details:

The FMS6400CS1NL typically operates on a single power supply voltage (e.g., 5V). It's designed to filter composite video signals (CVBS), S-Video (Y/C), and component video signals (YPbPr). The filter characteristics, such as cutoff frequency and filter order, are optimized to reduce common video artifacts like ringing, overshoot, and noise. The device's integrated amplifier boosts the signal strength to compensate for signal loss during filtering and transmission.

Important Note: Refer to the official Fairchild/ON Semiconductor datasheet for the FMS6400CS1NL part number for precise specifications, application notes, and recommended circuit designs.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess