The FM24C02M8 is a 2-Kbit CMOS Serial EEPROM internally organized as 256 x 8 bits. This device features a 2-wire serial interface and low voltage operation. It is optimized for use in many industrial and commercial applications where low power and low voltage operation are essential.
Applications
- Consumer electronics (e.g., TVs, DVD players, set-top boxes)
- Industrial control systems
- Medical devices
- Automotive electronics
- Smart cards
Features
- Low voltage operation: 1.8V to 5.5V
- 2-wire serial interface: I2C compatible
- 256 x 8 bit organization
- Schmitt trigger, filtered inputs for noise suppression
- Write protect pin for hardware data protection
- Low power consumption
- High reliability with 1,000,000 erase/write cycles endurance
- Data retention > 100 years
- Available in various package options (e.g., SOIC, TSSOP)
Benefits
- Non-volatile memory ensures data is retained even when power is removed.
- The 2-wire interface simplifies integration into microcontroller-based systems, reducing pin count and board space.
- Low voltage operation makes it suitable for battery-powered applications.
- Write protect feature prevents accidental data corruption.
- High endurance and data retention provide long-term reliability.
Additional Details
The FM24C02M8 supports standard (100 kHz) and fast (400 kHz) I2C bus speeds. It also includes features such as page write mode (up to 8 bytes per page) to improve write performance. The device incorporates internal address latching and byte write and page write capabilities. It is designed to meet industry standards for ESD protection and temperature operating ranges. The specific operating temperature range and packaging details can be found in the device datasheet. It's commonly used for storing configuration data, user preferences, or calibration parameters.