EN
  • EN
  • DE

FGP5N60UFD

Part No FGP5N60UFD
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description 600V, 5A Field Stop IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174204-FGP5N60UFD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FGP5N60UFD CAD Model

Description

The FGP5N60UFD is a 600V, 5A N-Channel IGBT (Insulated Gate Bipolar Transistor) from Fairchild Semiconductor, now part of ON Semiconductor. This IGBT is designed for applications requiring fast switching and efficient performance, and includes a co-packaged ultrafast recovery diode for enhanced operation in inductive loads.

Applications

  • Lighting Ballasts
  • Power Factor Correction (PFC) circuits
  • Auxiliary Power Supplies
  • Low Power Inverters
  • Small Motor Drives
  • Induction Heating (low power)

Features

  • High Voltage Capability: 600V breakdown voltage.
  • Low Current: 5A continuous collector current.
  • Fast Switching: Designed for high-frequency operation.
  • Low Saturation Voltage: Reduces conduction losses.
  • Ultrafast Recovery Diode: Provides improved performance in inductive loads.
  • TO-220F Package: Provides good thermal characteristics and isolation.

Benefits

  • Increased Efficiency: Fast switching and low saturation voltage minimize energy loss.
  • Simplified Design: The integrated diode simplifies circuit implementation.
  • Compact Size: Suitable for applications with limited space.
  • Improved Reliability: Robust design ensures stable operation.
  • Reduced EMI: Fast switching minimizes electromagnetic interference.

Additional Details

The FGP5N60UFD features a maximum collector-emitter voltage (VCE) of 600V, a continuous collector current (IC) of 5A, and a gate-emitter voltage (VGE) of ±20V. Its operating junction temperature ranges from -55°C to +150°C. The co-packaged ultrafast recovery diode provides excellent reverse recovery characteristics, minimizing switching losses and improving overall efficiency, particularly in inductive load applications. The TO-220F package provides good thermal performance and electrical isolation. The combination of fast switching, low saturation voltage, and an integrated diode makes this IGBT suitable for a variety of applications where efficiency, size, and reliability are important considerations. It's often used in applications where a lower current rating is sufficient, allowing for a more cost-effective and compact design.

You May Also Be Interested in

Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess