EN
  • EN
  • DE

FGH25T120SMD

Part No FGH25T120SMD
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description 1200 V, 25 A Field Stop Trench IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174179-FGH25T120SMD
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FGH25T120SMD CAD Model

Description

The FGH25T120SMD is an Insulated Gate Bipolar Transistor (IGBT) manufactured by Fairchild/ON Semiconductor. It's optimized for high-frequency applications and features a low VCE(on), contributing to lower power dissipation. It's suitable for various applications in power electronics, including inverters, welders, and power supplies.

Applications:

  • Uninterruptible Power Supplies (UPS): Integrated in UPS systems for efficient power conversion and switching.
  • Welding Inverters: Employed in welding machines for precise current control and high-frequency switching.
  • Solar Inverters: Used in solar power systems to convert DC power to AC power.
  • Induction Heating: Utilized in induction heating systems for efficient power delivery.
  • Motor Drives: Applied in motor drives for efficient and precise motor control.

Features:

  • High-Speed Switching: Optimized for high-frequency switching applications, minimizing switching losses.
  • Low VCE(on): Reduces conduction losses and improves overall efficiency.
  • Short Circuit Capability: Provides short circuit protection for enhanced reliability.
  • Positive Temperature Coefficient: Simplifies paralleling of multiple IGBTs.
  • Fast Recovery Diode: Includes a fast recovery diode for improved performance in various applications.
  • Maximum Operating Junction Temperature: Allows for operation in demanding thermal environments.

Benefits:

  • Enhanced Efficiency: Low VCE(on) and high-speed switching contribute to higher energy efficiency.
  • Improved Reliability: Short circuit capability and robust design enhance system reliability.
  • Simplified Design: Easy to drive and control with standard gate drive circuits.
  • Reduced System Cost: High efficiency reduces the need for extensive cooling solutions.
  • Versatile Applications: Suitable for a wide range of power electronics applications.

Additional Details:

The FGH25T120SMD features a collector-emitter voltage (VCE) of 1200V and a continuous collector current (IC) of 25A. It comes in a TO-247 package. It includes a co-packaged diode for improved freewheeling performance. The device is designed for high-voltage, high-current applications. Its fast switching speed allows for efficient operation in resonant and soft-switching topologies. Furthermore, the device complies with RoHS standards for environmental protection.

You May Also Be Interested in

IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3811 $90.7622
4+ $37.2360 $148.9440
5+ $36.0730 $180.3650
7+ $34.9087 $244.3609
9+ $33.7456 $303.7104
12+ $30.2541 $363.0492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess