EN
  • EN
  • DE

FGA30N60LSD

Part No FGA30N60LSD
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description MOSFETs and bipolar transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174159-FGA30N60LSD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FGA30N60LSD CAD Model

Description

The FGA30N60LSD is an Insulated Gate Bipolar Transistor (IGBT) from Fairchild Semiconductor/ON Semiconductor. It's designed for high-speed switching applications and offers low saturation voltage, making it suitable for applications requiring efficient power control. This IGBT is commonly used in various power electronics systems.

Applications:

  • Induction Heating: Used in induction heating systems for efficient power switching.
  • Uninterruptible Power Supplies (UPS): Implemented in UPS systems to provide reliable power backup.
  • Welding Equipment: Utilized in welding machines for precise current control.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power quality.
  • Motor Control: Integrated into motor drives for variable-speed motor control.

Features:

  • High-Speed Switching: Designed for fast switching speeds, reducing switching losses.
  • Low Saturation Voltage: Minimizes conduction losses and improves efficiency.
  • Avalanche Ruggedness: Provides robust performance under transient voltage conditions.
  • Short Circuit Withstand Capability: Offers protection against short circuit faults.
  • Gate-Emitter Voltage (VGE) of ±20V: Ensures reliable gate drive performance.
  • Maximum Junction Temperature of 150°C: Allows for operation in high-temperature environments.

Benefits:

  • Increased Efficiency: Low saturation voltage and fast switching speeds minimize power losses.
  • Improved Reliability: Avalanche ruggedness and short circuit withstand capability enhance system robustness.
  • Simplified Design: Easy to drive and control with standard gate drive circuits.
  • Reduced System Cost: High efficiency reduces the need for large heat sinks.
  • Enhanced Performance: Provides precise and reliable power control.

Additional Details:

The FGA30N60LSD has a collector-emitter voltage (VCE) rating of 600V and a continuous collector current (IC) rating of 30A. It is available in a TO-220 package. This IGBT is designed for applications requiring high efficiency and reliability. It also features a built-in diode for freewheeling applications. The device is RoHS compliant and halogen-free. It also features a positive temperature coefficient for easy paralleling.

You May Also Be Interested in

Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2188 $66.5640
65+ $1.8214 $118.3910
100+ $1.7637 $176.3700
140+ $1.7071 $238.9940
175+ $1.6505 $288.8375
235+ $1.4796 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,830 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess