EN
  • EN
  • DE

FDW6923TSSOP8

Part No FDW6923TSSOP8
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969160-FDW6923TSSOP8
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDW6923TSSOP8 CAD Model

Description

The FDW6923 is a 30V Dual N-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor), designed for high-efficiency switching applications, especially in portable devices and power management circuits. The device combines low on-resistance (RDS(on)) with a small TSSOP-8 package, making it an excellent choice for space-constrained and performance-critical designs. This dual MOSFET configuration allows for efficient synchronous rectification and load switching.

Applications:

  • Synchronous Rectification: Utilized in DC-DC converters for improved efficiency.
  • Load Switching: Functions as a switch to control power to different loads.
  • Power Management: Employed in power distribution and control systems in portable devices.
  • Portable Devices: Ideal for use in smartphones, tablets, and other battery-powered devices.

Features:

  • Dual N-Channel MOSFETs: Integrates two MOSFETs in a single package.
  • Low RDS(on): Minimizes conduction losses, increasing efficiency.
  • Logic Level Gate Drive: Enables direct drive from low voltage logic circuits.
  • Compact TSSOP-8 Package: Saves board space.
  • High Continuous Drain Current: Allows the device to handle significant current loads.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, improving overall system efficiency.
  • Simplified Circuit Design: Logic level gate drive simplifies interface with control circuitry.
  • Space Savings: Small TSSOP-8 package allows for denser board layouts.
  • Reliable Performance: Robust design ensures reliable operation under various conditions.

Additional Details:

The FDW6923 typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of around 5A per channel. The RDS(on) is typically in the range of 25 mΩ at a gate-source voltage (VGS) of 10V. It is RoHS compliant, ensuring it meets environmental standards. The device is designed for surface mount applications and provides excellent thermal performance for its compact size. The use of the TSSOP-8 package allows for a smaller footprint than traditional SO-8 packages.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess