EN
  • EN
  • DE

FDS8817NZNL

Part No FDS8817NZNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058967-FDS8817NZNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS8817NZNL CAD Model

Description

The FDS8817NZNL is a PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor). It's an N-Channel MOSFET designed for high-efficiency power switching applications, providing a combination of low on-resistance and fast switching speeds. It is often used in battery management systems and DC-DC converters.

Applications:

  • Battery Management Systems (BMS): Used for efficient charging and discharging of batteries, protecting against overcharge and over-discharge.
  • DC-DC Converters: Enables efficient voltage regulation in various power supplies.
  • Load Switching: Controls power to various loads in electronic systems.
  • Power Management in Portable Devices: Optimizes battery life in devices such as laptops and smartphones.

Features:

  • Low RDS(on): Minimizes conduction losses and increases efficiency.
  • Fast Switching Speed: Reduces switching losses and enables efficient high-frequency operation.
  • Logic Level Gate Drive: Allows direct driving from microcontrollers and other logic circuits.
  • Integrated Schottky Diode: Enhances efficiency and reduces switching losses.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching speed minimize power losses.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuits.
  • Improved System Performance: Fast switching speeds enable higher operating frequencies and faster response times.
  • Enhanced Reliability: Integrated Schottky diode enhances efficiency and reduces switching losses.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The FDS8817NZNL features a drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID) suitable for many power management applications. The RDS(on) value is specified at different gate-source voltages. It typically comes in a surface-mount package, such as a PowerPAK SO-8, which provides good thermal performance for heat dissipation. Detailed specifications, including maximum power dissipation, junction temperature, and switching characteristics, can be found in the manufacturer's datasheet. The integrated Schottky diode is a significant feature, improving overall efficiency by reducing switching losses and body diode conduction losses.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.1 STACK T/H / 20 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess