EN
  • EN
  • DE

FDS6894A_NL

Part No FDS6894A_NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description 008, Plastic Molded, SOIC-8 Pkg, Narrow Body, Dual Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1058926-FDS6894A_NL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS6894A_NL CAD Model

Description

The FDS6894A_NL is a PowerTrench® MOSFET from Fairchild Semiconductor, now part of ON Semiconductor. This device is an N-Channel enhancement mode MOSFET, designed for efficient power switching applications. Its key features include low on-resistance, fast switching speed, and logic-level gate drive, making it suitable for a variety of power management circuits.

Applications:

  • Load Switching: Ideal for efficient load switching in portable devices and power management circuits.
  • DC-DC Conversion: Used in DC-DC converters for voltage regulation with improved efficiency.
  • Power Management: Employed in power management systems for portable devices and other electronic equipment.
  • Synchronous Rectification: Can be used as a synchronous rectifier in power supplies.

Features:

  • Low On-Resistance: Offers very low on-resistance (RDS(on)), which minimizes conduction losses and increases efficiency.
  • Logic Level Gate Drive: Enables direct interfacing with logic-level circuits, simplifying design and reducing component count.
  • Fast Switching Speed: Features rapid switching characteristics, making it suitable for high-frequency applications.
  • PowerTrench® Technology: Incorporates Fairchild's PowerTrench® technology for optimized performance.
  • Small Footprint: Available in a compact surface-mount package, saving space on the circuit board.

Benefits:

  • Improved Power Efficiency: Low on-resistance reduces power dissipation, contributing to higher efficiency and longer battery life in portable devices.
  • Simplified Circuit Design: Logic level gate drive simplifies integration with microcontrollers and other logic circuits.
  • Compact Design: The small footprint package allows for more compact and portable product designs.
  • Enhanced Thermal Performance: Efficient heat dissipation contributes to reliable operation and extended product lifespan.
  • Optimized Performance: Benefits from PowerTrench® technology, providing enhanced performance and efficiency in power switching applications.

The FDS6894A_NL is commonly used in portable devices, power supplies, and other applications where power efficiency and compact size are critical. Its low on-resistance and fast switching speed make it a versatile choice for a wide range of power switching tasks.

Technical Specifications:

Key technical parameters for the FDS6894A_NL include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). For detailed electrical characteristics and performance curves, refer to the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess