EN
  • EN
  • DE

FDS6685-NL

Part No FDS6685-NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1013178-FDS6685-NL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS6685-NL CAD Model

Description

The FDS6685-NL is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor/ON Semiconductor, designed for efficient power management in a variety of applications. Its key features include low on-resistance and fast switching speed, which contribute to higher efficiency and reduced power loss.

Applications

  • Load switching
  • Power management in portable devices
  • DC-DC conversion
  • Battery management systems

Features

  • 30V, 8A, RDS(on) = 0.016 Ω @ VGS = 10V
  • Low gate charge (typical 12 nC)
  • Fast switching speed
  • Logic Level Gate Drive
  • RoHS Compliant

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses and maximizes efficiency.
  • Reduced Switching Losses: Fast switching speed and low gate charge minimize switching losses.
  • Logic Level Compatibility: Logic level gate drive allows for direct interfacing with low voltage logic circuits, simplifying design.
  • Reliable Performance: Fairchild's PowerTrench® technology provides robust and reliable operation.
  • Environmentally Friendly: RoHS compliant, meeting environmental standards.

Additional Details

The FDS6685-NL N-Channel MOSFET utilizes Fairchild's advanced PowerTrench® process to deliver exceptionally low on-resistance (RDS(on)). Its fast switching speed and low gate charge contribute to higher overall system efficiency. The device's logic level gate drive allows for simplified interfacing with microcontrollers and other low-voltage logic circuits.

The FDS6685-NL is capable of handling a drain-source voltage of 30V and a continuous drain current of 8A. The device is packaged in a surface-mount package that is optimized for efficient heat dissipation, enabling it to operate at higher power levels. The FDS6685-NL is designed to provide robust and reliable performance in a wide range of power conversion applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess