EN
  • EN
  • DE

FDS5170N7-NL

Part No FDS5170N7-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1218672-FDS5170N7-NL
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDS5170N7-NL CAD Model

Description

The FDS5170N7-NL is an N-Channel Power MOSFET manufactured by Fairchild/ON Semiconductor. This MOSFET is designed for efficient power switching and management in a variety of applications. It features low on-resistance and fast switching speeds, making it suitable for high-efficiency power conversion and control.

Applications:

  • DC-DC Converters: Used in DC-DC converters for efficient voltage conversion.
  • Power Management: Employed in power management circuits for controlling power distribution.
  • Motor Control: Utilized in motor control applications for efficient power switching.
  • Load Switching: Used to switch power to various loads in electronic systems.
  • Backlighting: Used in backlighting applications requiring efficient power delivery.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables rapid switching, improving circuit responsiveness.
  • High Current Capability: Provides high current handling capacity.
  • Avalanche Rated: Provides enhanced reliability under transient conditions.
  • Logic Level Gate Drive: Enables direct drive from low-voltage logic circuits.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation.
  • Enhanced Switching Performance: Fast switching speed improves circuit responsiveness.
  • Robust Operation: High current capability and avalanche rating ensure reliable performance.
  • Simplified Drive Circuitry: Logic level gate drive simplifies circuit design.
  • Reduced Heat Dissipation: Minimizes heat generation for improved system reliability.

Additional Details:

The FDS5170N7-NL boasts a drain-source voltage (VDS) of 25V and a continuous drain current (ID) of up to 11A. It features a low on-resistance (RDS(on)) of typically 6.5 mΩ at VGS = 4.5V. The MOSFET comes in a Power33 package, designed for efficient heat dissipation. This MOSFET is suitable for efficient and reliable power switching in various applications.

You May Also Be Interested in

Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Mingtek
Lowest to $1.3456
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Panasonic
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess